EN
  • EN
  • DE

2RH3000L-8/B

Part No 2RH3000L-8/B
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 3000V 2.5KA 2 POLE TH / Gas Discharge Tube 3000 V 2500A (2.5kA) ±20% 2 Pole Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-8x8
Package Box
Product Status Active
Voltage - DC Spark Over (Nom) 3000 V
Impulse Discharge Current (8/20µs) 2500A (2.5kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361198-2RH3000L-8/B
Ultra Librarian 3D Model Ultra Librarian 2RH3000L-8/B CAD Model

Description

The YAGEO 2R-8x8 Gas Discharge Tube Arrester (GDT) is designed for circuit protection against voltage transients caused by lightning or other high voltage surges.

  • DC Spark Over Voltage: 3000V
  • Impulse Discharge Current: 2500A (2.5kA)
  • Mounting Type: Through-Hole
  • Package: Axial Cylinder
  • Number of Poles: 2
  • Fail Short: No
  • Tolerance: ±20%
  • ECCN: EAR99

You May Also Be Interested in

EPCOS (TDK)
GDT 250V 10KA 3 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 500V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 350V 20KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 20KA 3 POLE
Need more? Email Us
EPCOS (TDK)
GDT 800V 10KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 145V 3KA 2 POLE SMD
Need more? Email Us
EPCOS (TDK)
GDT 230V 20KA 2 POLE
Need more? Email Us
Littelfuse Inc.
GDT 420V 10KA 3 POLE TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2066 $50.6170
590+ $0.1695 $100.0050
915+ $0.1642 $150.2430
1,260+ $0.1589 $200.2140
1,630+ $0.1536 $250.3680
2,180+ $0.1377 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,790 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess