The LM75CIMM-3/NOPB is a high-quality digital temperature sensor and thermal watchdog from Texas Instruments, a globally recognized leader in the semiconductor industry. This product is designed to offer precise, reliable, and efficient temperature monitoring for a wide variety of applications.
- Interface: Based on the industry-standard I²C/SMBus serial interface
- Temperature Range: -55°C to +125°C
- Accuracy: Up to ±2°C
- User-programmable Temperature Threshold: Yes
- User-programmable Hysteresis Limit: Yes
- Package: 8-pin VSSOP
- Supply Voltage Range: 2.7 V to 5.5 V
- Low Power Consumption: Yes
- Ease of Use: No complex calibration or additional components required
- Applications: System thermal management, environmental control systems, computer peripheral thermal protection, and other electronics that require precise temperature regulation