EN
  • EN
  • DE

30500109

Part No 30500109
Manufacturer Yageo
Catalog Temperature Sensors - RTD (Resistance Temperature Detector)
Description SENSOR RTD 100OHM PROBE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance @ 0°C 100 Ohms
Resistance Tolerance ±0.04%
RTD Material Platinum (Pt)
Temperature Range - Operating -40°C ~ 500°C
Termination Wire Leads
Temperature Coefficient 3850ppm/°C
Mounting Type Free Hanging
Case / Package Cylindrical Probe, Stainless Steel
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572878-30500109
Ultra Librarian 3D Model Ultra Librarian 30500109 CAD Model

Description

N

You May Also Be Interested in

Honeywell
SENSOR RTD 100OHM 0.12% RADIAL
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Lowest to $1.2411
Honeywell
SENSOR RTD 100OHM 0.1% PROBE
Need more? Email Us
TE Connectivity
SENSOR RTD 100OHM PROBE
Need more? Email Us
Honeywell
SENSOR RTD 100OHM 2SIP
Need more? Email Us
TE Connectivity
SENSOR RTD 10OHM PROBE
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD 1KOHM 0.3% 2SIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess