EN
  • EN
  • DE

3RL470M-5-S

Part No 3RL470M-5-S
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 470V 5KA 3 POLE SMD / Gas Discharge Tube 470 V 5000A (5kA) ±20% 3 Pole Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 3R-5S
Package Tape & Reel
Product Status Active
Voltage - DC Spark Over (Nom) 470 V
Impulse Discharge Current (8/20µs) 5000A (5kA)
Tolerance ±20%
Number of Poles 3
Fail Short No
Mounting Type Surface Mount
Package / Case 3-SMD Cylinder Square End
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361248-3RL470M-5-S
Ultra Librarian 3D Model Ultra Librarian 3RL470M-5-S CAD Model

Description

The YAGEO 3R-5S series gas discharge tube arrester is a circuit protection component used in various electronic applications.

  • Voltage - DC Spark Over (Nom): 470V
  • Impulse Discharge Current (8/20µs): 5kA
  • Number of Poles: Three Pole
  • Mounting Type: Surface Mount
  • Package / Case: 3-SMD Cylinder Square End
  • Tolerance: ±20%
  • Product Status: Active
  • Application: Various Electronic Applications

You May Also Be Interested in

EPCOS (TDK)
GDT 300V 2.5KA 2 POLE SMD
Lowest to $0.4692
EPCOS (TDK)
GDT 230V 20KA 3 POLE TH
Lowest to $0.6722
Bourns Inc.
GDT 2500V 1.5KA 2 POLE TH
Lowest to $1.5499
Littelfuse Inc.
GDT 2500V 5KA 2 POLE
Lowest to $0.3690
Bourns Inc.
GDT 420V 5KA 2 POLE SMD
Need more? Email Us
EPCOS (TDK)
GAS DISCHARGE TUBE
Need more? Email Us
EPCOS (TDK)
GDT 90V 2.5KA 2 POLE SMD
Lowest to $1.6320
Yageo
GDT 90V 10KA 3 POLE THROUGH HOLE
Lowest to $0.4452
Bourns Inc.
GDT 470V 10KA 3 POLE TH
Lowest to $1.8599

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4711 $51.8210
260+ $0.3866 $100.5160
405+ $0.3745 $151.6725
555+ $0.3624 $201.1320
715+ $0.3503 $250.4645
960+ $0.3141 $301.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,015 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess