EN
  • EN
  • DE

HD74HC139FPEL-E

Part No HD74HC139FPEL-E
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824765-HD74HC139FPEL-E
Ultra Librarian 3D Model Ultra Librarian HD74HC139FPEL-E CAD Model

Description

The HD74HC139FPEL-E is a high-speed CMOS logic device belonging to the HC (High-speed CMOS) family. It is a Dual 2-to-4 Line Decoder/Demultiplexer manufactured by Renesas Electronics. This device accepts two binary weighted address inputs (A0 and A1) and enables one of the four outputs (Y0 to Y3), depending on the address applied. The device features separate enable inputs (1G and 2G), which are active LOW. When the enable input is HIGH, all outputs are forced HIGH.

Applications

  • Memory decoding and addressing.
  • Data routing and distribution.
  • Implementation of combinational logic functions.
  • Microprocessor-based systems for peripheral selection.
  • Digital systems requiring address decoding.

Features

  • High Speed Operation: tpd = 13 ns (typ.) at VCC = 5V.
  • High Output Drive Current: Outputs can drive 10 LSTTL Loads.
  • Wide Operating Voltage Range: VCC = 2V to 6V.
  • Low Power Consumption: ICC = 4 μA (max.) at VCC = 6V.
  • Input Protection: All inputs are protected against static discharge.
  • Dual Configuration: Contains two independent 2-to-4 line decoders/demultiplexers in a single package.
  • Active LOW Enables: Provide easy cascading for larger decoding applications.

Benefits

  • Increased System Performance: High-speed operation reduces propagation delays, improving overall system performance.
  • Versatile Applications: Can be used in various applications, including memory decoding, data routing, and combinational logic implementation.
  • Reduced Component Count: Dual configuration allows for implementing two decoding functions with a single chip, reducing board space and cost.
  • Simplified System Design: Active LOW enables simplify cascading and expansion for larger decoding applications.
  • Improved System Reliability: Input protection ensures reliable operation in noisy environments.

Additional Details:

The HD74HC139FPEL-E is supplied in a SOP16 (Small Outline Package) which is suitable for surface mount technology. The operating temperature range is -40°C to +85°C. The device’s inputs are compatible with both TTL and CMOS logic levels, enhancing its compatibility with different system architectures. The enable inputs are especially useful for memory chip selection, allowing multiple memory devices to share the same address bus. The high output drive capability enables it to directly drive a number of standard logic gates without requiring additional buffering. The CMOS technology ensures very low power consumption which is critical in battery powered and energy efficient applications. Each decoder section has two data inputs (A0, A1), two outputs enable pins (1G, 2G) and four mutually exclusive outputs (Y0-Y3). By using enable lines the device can be used as a single demultiplexer, which is a circuit that connects one input line to one of n output lines.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess