EN
  • EN
  • DE

AC0201FR-0771K5L

Part No AC0201FR-0771K5L
Manufacturer Yageo
Catalog Resistors
Description Thick Film Resistors - SMD 71.5kOhms 50mW 0201 AEC-Q200
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Series AC
Resistance 71.5 kOhms
Power Rating 50 mW (1/20 W)
Tolerance 1 %
Temperature Coefficient 200 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 25 V
Case Code - in 0201
Case Code - mm 0603
Application Automotive Grade
Qualification AEC-Q200
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 0.23 mm
Length 0.6 mm
Technology Thick Film
Termination Style SMD/SMT
Width 0.3 mm
Brand YAGEO
Mounting Style PCB Mount
Product Type Thick Film Resistors
Standard Pack Qty 10000
Subcategory Resistors
Ultra Librarian 3D Model Ultra Librarian AC0201FR-0771K5L CAD Model

You May Also Be Interested in

Draloric
RES 39 OHM 3W 5% AXIAL
Need more? Email Us
Vishay
RES SMD 300K OHM 1% 1/16W 0402
Lowest to $0.0040
Vishay
RES SMD 3K OHM 5% 1/10W 0603
Lowest to $0.0818
Vishay
RES SMD 7.68M OHM 1% 1/16W 0402
Lowest to $0.0272
Draloric
RES 1.8K OHM 5W 5% AXIAL
Lowest to $0.7663
Vishay
RES ARRAY 4 RES 100 OHM 2012
Need more? Email Us
Vishay
RES SMD 4.3K OHM 1% 1/3W 0603
Lowest to $0.0413
Vishay
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.2727
Vishay
RES SMD 1.3K OHM 1% 1/10W 0603
Lowest to $0.0150

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess