EN
  • EN
  • DE

BK250-1000-DZ

Part No BK250-1000-DZ
Manufacturer Yageo
Catalog PTC Resettable Fuses
Description PPTC,DISC 21.1MM, 250V 1A / Polymeric PTC Resettable Fuse 250V 1 A Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Manufacturer Yageo
Packaging Bulk
Type Polymeric
Voltage - Max 250V
Current - Max 10 A
Current - Hold (Ih) (Max) 1 A
Current - Trip (It) 2 A
Time to Trip 21 s
Resistance - Initial (Ri) (Min) 300 mOhms
Resistance - Post Trip (R1) (Max) 800 mOhms
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package Radial, Disc
Size / Dimension 0.831" Dia x 0.181" T (21.10mm x 4.60mm)
Height - Seated (Max) 0.929" (23.60mm)
Lead Spacing 0.402" (10.20mm)
Approval Agency UL
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number 13-BK250-1000-DZ
Standard Package 200
Win Source Part Number 1334807-BK250-1000-DZ
Ultra Librarian 3D Model Ultra Librarian BK250-1000-DZ CAD Model

Description

This Yageo PTC resettable fuse is a radial, disc type that comes in a size of 0.831” Dia x 0.181” T (21.10mm x 4.60mm).

  • Size: 0.831” Dia x 0.181” T (21.10mm x 4.60mm)
  • Height: 0.929” (23.60mm)
  • Lead Spacing: 0.402” (10.20mm)
  • Voltage Rating: 250V
  • Maximum Current: 10A
  • Current Hold (Ih) (max): 1A
  • Current Trip (It): 2A
  • Time to Trip: 21 seconds
  • Initial Resistance (Ri) (min): 300 mOhms
  • Post-Trip Resistance (R1) (max): 800 mOhms
  • Standard Package: 200
  • Mounting: Through-Hole
  • Operating Temperature: -40°C to 85°C
  • ECCN: EAR99
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 24V 2A Surface Mount 2920
Lowest to $0.1747
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0861
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4063 $50.7875
300+ $0.3334 $100.0200
465+ $0.3230 $150.1950
640+ $0.3126 $200.0640
830+ $0.3022 $250.8260
1,110+ $0.2709 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess