EN
  • EN
  • DE

CA0508KRX7R9BB102

Part No CA0508KRX7R9BB102
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 1000PF 50V X7R 0508
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 23 Weeks
Features 1000pF Isolated Capacitor 4 Array X7R 0508 (1220 Metric)
Manufacturer Yageo
Series CA
Package Reel - TR
Mounting Surface Mount
Package 0508 (1220 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 13-CA0508KRX7R9BB102TR, 13-CA0508KRX7R9BB102DKR, 13-CA0508KRX7R9BB102CT
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865710-CA0508KRX7R9BB102
Ultra Librarian 3D Model Ultra Librarian CA0508KRX7R9BB102 CAD Model

Description

The Yageo CA0508KRX7R9BB102 is an isolated capacitor that is used in various electronic devices.

  • Series: CA series
  • Popularity: Medium
  • EAR99: Yes
  • Package: 0508 (1220 Metric)
  • Package Quantity: 4000
  • Packaging: Reel
  • HTSUS: 8532.24.0020

You May Also Be Interested in

TDK Corporation
CAP ARRAY 10000PF 25V X7R 0805
Need more? Email Us
TDK Corporation
CAP ARRAY 0.1UF 16V JB 1206
Lowest to $0.1571
TDK Corporation
Need more? Email Us
AVX Corporation
CAP ARRAY 22PF 100V NP0 0612
Need more? Email Us
TDK Corporation
CAP ARRAY 10000PF 50V JB 1206
Need more? Email Us
TDK Corporation
CAP ARRAY 10000PF 50V JB 0805
Need more? Email Us
TDK Corporation
Need more? Email Us
AVX Corporation
CAP ARRAY 100PF 25V NP0 0612
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1156 $50.2860
1,055+ $0.0949 $100.1195
1,635+ $0.0919 $150.2565
2,250+ $0.0890 $200.2500
2,910+ $0.0860 $250.2600
3,895+ $0.0771 $300.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,780 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess