EN
  • EN
  • DE

CA0612JRNPO9BN470

Part No CA0612JRNPO9BN470
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 47PF 50V NP0 0612 / 47pF Isolated Capacitor 4 Array 50 V C0G, NP0 1206 (3216 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Capacitor Networks, Arrays
Manufacturer Yageo
Packaging Reel - TR
Capacitance 47pF
Tolerance ±5%
Voltage - Rated 50 V
Dielectric Material Ceramic
Number of Capacitors 4
Circuit Type Isolated
Temperature Coefficient C0G, NP0
Mounting Surface Mount
Case / Package 1206 (3216 Metric)
Supplier Device Package 0612 (1632 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.035" (0.90mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 13-CA0612JRNPO9BN470TR,CA0612JRNP09BN470-ND,13-CA0612JRNPO9BN470CT,13-CA0612JRNPO9BN470DKR,CA0612JRNPO9BN470-ND,CA0612JRNP09BN470
Standard Package 4,000
Win Source Part Number 1328472-CA0612JRNPO9BN470
Ultra Librarian 3D Model Ultra Librarian CA0612JRNPO9BN470 CAD Model

Description

The Yageo CA0612JRNPO9BN470 is a capacitor network designed for surface mount mounting.

  • Description: Contains four isolated capacitors
  • Capacitance: 47pF
  • Voltage Rating: 50V
  • Tolerance: ±5%
  • Dielectric Material: Ceramic
  • Temperature Coefficient: C0G, NP0
  • Package: 0612
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.035" (0.90mm)
  • RoHS3: Compliant

You May Also Be Interested in

Yageo
Need more? Email Us
Panasonic
Lowest to $1.3456
Yageo
Need more? Email Us
Murata Electronics North America
CAP ARRAY 220PF 25V 1206 / Capacitor Array 200mA 1206
Lowest to $0.7277
Panasonic
CAP FEEDTHRU 47PF 25V 1608
Need more? Email Us
TDK Corporation
CAP ARRAY 0.047UF 25V X7R 1206
Lowest to $0.2041
Murata Electronics North America
Capacitor Array 200mA 1206 / CAP ARRAY 47PF 25V 1206
Need more? Email Us
Murata Electronics North America
Capacitor Array 200mA 1206 / CAP ARRAY 470PF 25V 1206
Need more? Email Us
Yageo
CAP ARRAY 220PF 50V NPO 0612
Lowest to $1.9612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
670+ $0.0748 $50.1160
1,630+ $0.0614 $100.0820
2,525+ $0.0595 $150.2375
3,475+ $0.0576 $200.1600
4,490+ $0.0557 $250.0930
6,015+ $0.0499 $300.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,995 pieces
MOQ: 670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess