EN
  • EN
  • DE

CA0612KRX7R8BB103

Part No CA0612KRX7R8BB103
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 10000PF 25V X7R 0612  /  10000pF Isolated Capacitor 4 Array 25 V X7R 1206 (3216 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Capacitor Networks, Arrays
Mfr YAGEO
Series CA
Package Tape & Reel
Capacitance 10000pF
Tolerance ±10%
Voltage - Rated 25 V
Dielectric Material Ceramic
Number of Capacitors 4
Circuit Type Isolated
Temperature Coefficient X7R
Mounting SMD (SMT)
Package / Case 1206 (3216 Metric)
Supplier Device Package 0612 (1632 Metric)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.035" (0.90mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 13-CA0612KRX7R8BB103TR,CA0612KRX7R8BB103-ND,13-CA0612KRX7R8BB103DKR,13-CA0612KRX7R8BB103CT
Standard Package 4,000
Win Source Part Number 1050982-CA0612KRX7R8BB103
Ultra Librarian 3D Model Ultra Librarian CA0612KRX7R8BB103 CAD Model

Description

The YAGEO CA series CA0612KRX7R8BB103 capacitor network is a ceramic electronic component that is perfect for use in a variety of applications.

  • Capacitance: 10000pF
  • Voltage Rating: 25 V
  • Tolerance: ±10%
  • Temperature Coefficient: X7R
  • Dielectric Material: Ceramic
  • Circuit Type: Isolated
  • Capacitors in Package: Four
  • Package/Case: 1206 (3216 Metric)
  • Supplier Device Package: 0612 (1632 Metric)

You May Also Be Interested in

TDK Corporation
Lowest to $0.0705
Panasonic
CAP ARRAY 680PF 50V X7R 1206
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
CAP ARRAY 330PF 50V NP0 1206
Lowest to $0.0979
TDK Corporation
CAP ARRAY 10000PF 25V X7R 0805
Need more? Email Us
TDK Corporation
CAP ARRAY 10000PF 50V JB 1206
Need more? Email Us
TDK Corporation
CAP ARRAY 10000PF 50V JB 0805
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess