EN
  • EN
  • DE

CC0201JRX7R9BB331

Part No CC0201JRX7R9BB331
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 330PF 50V X7R 0201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Packaging Reel
Capacitance 330pF
Tolerance ±5%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications Use For General
Mounting Style SMD
Manufacturer Package 0201 (0603 Metric)
Dimension 0.024" L x 0.012" W
Thickness (Maximum) 0.013" (0.33mm)
Manufacturer Pack Quantity 15,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802157-CC0201JRX7R9BB331
Ultra Librarian 3D Model Ultra Librarian CC0201JRX7R9BB331 CAD Model

Description

The CC0201JRX7R9BB331 capacitor from Yageo is a surface mount device that is supplied in a reel package with 15,000 units per package.

  • Capacitance: 330pF
  • Tolerance: ±5%
  • Voltage Rating: 50V
  • Temperature Coefficient: X7R
  • Size: 0.024" L x 0.012" W
  • Package: 0201 (0603 Metric)
  • Thickness (Maximum): 0.013" (0.33mm)
  • Supply and Demand: Balance
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2832
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 10KV Y5P DISK
Need more? Email Us
Walsin Technology Corporation
CAP CER 2200PF 50V C0G/NP0 0603
Lowest to $0.0065
AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
Kemet
CAP CER 4700PF 440VAC Y5V RADIAL
Lowest to $0.1747
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Yageo
CAP CER 0.56UF 25V X7R 0805
Lowest to $0.0380

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15,625+ $0.0032 $50.0000
38,465+ $0.0026 $100.0090
60,000+ $0.0025 $150.0000
83,335+ $0.0024 $200.0040
104,170+ $0.0024 $250.0080
142,860+ $0.0021 $300.0060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 15625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess