EN
  • EN
  • DE
  • IT

CC0402JRNPO9BN120

Part No CC0402JRNPO9BN120
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 12PF 50V C0G/NPO 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 19 Weeks
Features 12 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Manufacturer Yageo
Series CC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0402 (1005 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 311-1266-6, 311-1266-1-ND, CC0402JRNPO9BN120B, 311-1016-6, 311-1266-2, 223886915129, 311-1016-2, 311-1266-2-ND, 311-1016-1, CC0402JRNP09BN120, CC0402JRNP09BN120B, 0402CG120J9B200, 311-1266-6-ND, 311-1266-1
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865897-CC0402JRNPO9BN120
Ultra Librarian 3D Model Ultra Librarian CC0402JRNPO9BN120 CAD Model

Description

The CC0402JRNPO9BN120 from Yageo is a 12 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) with an operating temperature range of -55°C ~ 125°C.

  • Mounting Type: Surface Mount
  • Package Type: Reel
  • Quantity per Package: 10000
  • Category: Capacitors
  • Popularity: Medium
  • ECCN: EAR99
  • REACH: Unaffected
  • Estimated Production Lead Time: 19 weeks
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

TDK Corporation
CAP CER 22UF 35V JB 0805
Lowest to $0.1147
Knowles Novacap
MULTILAYER CERAMIC CAPACITOR
Lowest to $0.0028
Samsung
CAP CER 0.047UF 50V X7R 0805
Lowest to $0.0127
Taiyo Yuden
CAP CER 0.1UF 50V X7R 0402
Lowest to $0.0053
Samsung
CAP CER 2.7PF 50V C0G/NP0 0402
Lowest to $0.0030
AVX Corp/Kyocera Corp
CAP CER SMP MLC HI-REL / Ceramic Capacitor
Need more? Email Us
Wurth Electronics Inc
CAP CER 10PF 16V C0G/NP0 0603
Lowest to $0.0045
AVX Corp/Kyocera Corp
CAP CER RADIAL / Ceramic Capacitor
Need more? Email Us
TDK Corporation
CAP CER 10UF 10V X7T 0603
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
15,155+ $0.0033 $50.0115
37,040+ $0.0027 $100.0080
57,695+ $0.0026 $150.0070
76,925+ $0.0026 $200.0050
100,000+ $0.0025 $250.0000
136,365+ $0.0022 $300.0030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 387,805 pieces
MOQ: 15155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess