EN
  • EN
  • DE
  • IT

CC0402KRX5R5BB475

Part No CC0402KRX5R5BB475
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 4.7UF 6.3V X5R 0402 / 4.7 µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr YAGEO
Series CC
Package Tape & Reel
Product Status Active
Capacitance 4.7 µF
Tolerance ±10%
Voltage - Rated 6.3V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Features -
Ratings -
Applications General Purpose
Failure Rate -
Mounting Type Surface Mount, MLCC
Package / Case 0402 (1005 Metric)
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) -
Thickness (Max) 0.026" (0.65mm)
Lead Spacing -
Lead Style -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1358454-CC0402KRX5R5BB475
Ultra Librarian 3D Model Ultra Librarian CC0402KRX5R5BB475 CAD Model

Description

The 1358454-CC0402KRX5R5BB475 is a ceramic capacitor from YAGEO's CC series.

  • Capacitance: 4.7 µF
  • Tolerance: ±10%
  • Voltage - Rated: 6.3V
  • Applications: General Purpose
  • Mounting Type: Surface Mount, MLCC
  • Package / Case: 0402 (1005 Metric)
  • Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
  • Operating Temperature: -55°C to 85°C
  • Features: Moisture Resistant
  • REACH Status: Unaffected
  • Temperature Coefficient: X5R

You May Also Be Interested in

TDK Corporation
CAP CER 10UF 25V X7R RADIAL
Lowest to $3.6519
AVX Corp/Kyocera Corp
CAP CER RADIAL / Ceramic Capacitor
Need more? Email Us
Wurth Electronics Inc
CAP CER 10PF 16V C0G/NP0 0603
Lowest to $0.0050
AVX Corp/Kyocera Corp
CAP CER 0.1UF 50V X7R 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER RADIAL / Ceramic Capacitor
Need more? Email Us
TDK Corporation
CAP CER 10UF 75V X7R 1210
Lowest to $0.5279
Samsung
CAP CER 0.047UF 50V X7R 0805
Lowest to $0.0142
Samsung
CAP CER 2.7PF 50V C0G/NP0 0402
Lowest to $0.0034
TDK Corporation
CAP CER 22UF 35V JB 0805
Lowest to $0.1285

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1,180+ $0.0424 $50.0320
2,875+ $0.0348 $100.0500
4,455+ $0.0337 $150.1335
6,135+ $0.0326 $200.0010
7,940+ $0.0315 $250.1100
10,605+ $0.0283 $300.1215
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,870 pieces
MOQ: 1180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess