EN
  • EN
  • DE
  • IT

CC0402KRX7R7BB104

Part No CC0402KRX7R7BB104
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 0.1UF 16V X7R 0402 / Cap Ceramic 0.1uF 16V X7R 10% Pad SMD 0402 125°C T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Yageo
Packaging Reel - TR
Status Active
Capacitance 0.1μF
Tolerance ±10%
Voltage Rating 16V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.022" (0.55mm)
Win Source Part Number 050079-CC0402KRX7R7BB104
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CC
Introduction Date April 15, 2009
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CC0402KRX7R7BB104 CAD Model

Description

CC0402KRX7R7BB104 Capacitor

Offering a capacitance of 100 nF, the CC0402KRX7R7BB104 capacitor is ideal for filtering applications. It supports a maximum voltage of 16V and is built for high frequency circuits.

  • Applications/Projects:
    • Signal processing equipment
    • Computer peripherals
    • Switching power supplies
  • Features and Benefits:
    • Compact 0402 footprint
    • Durable ceramic construction
    • Broad temperature performance
  • Additional Details:
    • Temperature range: -55°C to +125°C
    • Tolerance: ±10%

You May Also Be Interested in

Wurth Electronics Inc
CAP CER 10PF 16V C0G/NP0 0603
Lowest to $0.0050
Samsung
CAP CER 8.2PF 50V C0G/NP0 0805
Need more? Email Us
Murata Electronics North America
CAP CER 10UF 6.3V X6S 0402
Lowest to $0.0951
TDK Corporation
CAP CER 22UF 35V JB 0805
Lowest to $0.1285
Wurth Electronics Inc
CAP CER 4.7UF 50V X7R 1210
Lowest to $1.0190
Wurth Electronics Inc
CAP CER 4.7UF 25V X5R 0805
Lowest to $0.6240
Taiyo Yuden
CAP CER 2200PF 50V X7R 0402
Lowest to $0.0069
Taiyo Yuden
CAP CER 47UF 6.3V X7R 1210 / 47 μF ±20% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)
Need more? Email Us
Samsung
CAP CER 0.047UF 50V X7R 0805
Lowest to $0.0142

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
16,130+ $0.0031 $50.0030
34,485+ $0.0029 $100.0065
53,575+ $0.0028 $150.0100
76,925+ $0.0026 $200.0050
96,155+ $0.0026 $250.0030
120,000+ $0.0025 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 16130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess