EN
  • EN
  • DE
  • IT

CC0402KRX7R8BB332

Part No CC0402KRX7R8BB332
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 3300PF 25V X7R 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Yageo
Packaging Reel - TR
Status Active
Capacitance 3300pF
Tolerance ±10%
Voltage Rating 25V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.022" (0.55mm)
Win Source Part Number 050080-CC0402KRX7R8BB332
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC0402KRX7R8BB332 CAD Model

Description

Product Overview

The CC0402KRX7R8BB332 is a robust ceramic capacitor that offers superior performance for modern electronic design challenges. With excellent electrical characteristics, this component ensures seamless integration in a variety of electronic systems.

Features

  • Standard 0402 footprint
  • High capacitance stability
  • Capacitance: 3.3nF
  • X7R dielectric for enhanced stability

Benefits

  • Consistency in performance over wide temperature ranges
  • Minimizes board space due to compact design
  • High reliability for increased device longevity

Applications

  • Portable electronic devices
  • Industrial control systems
  • RF modules
  • Data acquisition systems

Ideal for a range of applications, the CC0402KRX7R8BB332 provides outstanding performance coupled with space-efficient design.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 1PF 50V C0G/NP0 0402
Need more? Email Us
Wurth Electronics Inc
CAP CER 10PF 16V C0G/NP0 0603
Lowest to $0.0045
Wurth Electronics Inc
CAP CER 4.7UF 25V X5R 0805
Lowest to $0.5571
Taiyo Yuden
CAP CER 47UF 6.3V X7R 1210 / 47 μF ±20% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2289
TDK Corporation
CAP CER 10UF 25V X7R RADIAL
Lowest to $3.2606
AVX Corp/Kyocera Corp
CAP CER 0.1UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 10UF 75V X7R 1210
Lowest to $0.5279
Murata Power Solutions Inc.
CAP CER 10UF 16V Y5V 0805
Lowest to $1.2178
Taiyo Yuden
CAP CER 0.047UF 50V X7R 0402
Lowest to $0.0144

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
18,520+ $0.0027 $50.0040
45,455+ $0.0022 $100.0010
71,430+ $0.0021 $150.0030
95,240+ $0.0021 $200.0040
125,000+ $0.0020 $250.0000
166,670+ $0.0018 $300.0060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166,670 pieces
MOQ: 18520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess