EN
  • EN
  • DE
  • IT

CC0603JRX7R9BB102

Part No CC0603JRX7R9BB102
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 1000PF 50V X7R 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 19 Weeks
Features 1000 pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Manufacturer Yageo
Series CC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0603 (1608 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 311-3361-2, 311-3361-1, 311-3361-6, 223858615523, 06032R102J9B20D, CC0603JRX7R9BB102-ND
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914851-CC0603JRX7R9BB102
Ultra Librarian 3D Model Ultra Librarian CC0603JRX7R9BB102 CAD Model

Description

The CC0603JRX7R9BB102 is a ceramic capacitor manufactured by Yageo. It is a surface-mount multilayer ceramic capacitor (MLCC) with a capacitance of 1000pF (1nF), a voltage rating of 50V, and an X7R dielectric.

This capacitor is designed for general-purpose applications in electronic circuits. The 0603 case size indicates its compact dimensions (0.06 inch x 0.03 inch), making it suitable for high-density circuit boards. The X7R dielectric offers good capacitance stability with temperature and voltage, making it a popular choice for many applications.

Applications

  • Decoupling: Filtering noise from power supplies in digital circuits.
  • Bypass: Bypassing high-frequency signals to ground.
  • Filtering: Filtering unwanted frequencies from analog signals.
  • Timing Circuits: In timing circuits and oscillators.
  • General-Purpose Applications: In a wide range of electronic circuits.

Features

  • Capacitance of 1000pF (1nF): Provides a capacitance of 1000 picofarads (1 nanofarad).
  • Voltage Rating of 50V: Can withstand voltages up to 50 volts.
  • X7R Dielectric: Offers good capacitance stability with temperature.
  • 0603 Case Size: Compact dimensions for high-density circuit boards.
  • Surface Mount Technology (SMT): Designed for surface mount assembly.

Benefits

  • Compact Size: Saves space on circuit boards.
  • Good Capacitance Stability: Provides a stable capacitance over a range of temperatures.
  • Easy to Use: Simple to implement in circuit designs.
  • Cost-Effective: Provides a cost-effective solution for general-purpose applications.
  • Automated Assembly: Suitable for automated pick-and-place assembly.

The CC0603JRX7R9BB102 capacitor has a capacitance tolerance of ±5%. The X7R dielectric provides a capacitance variation of ±15% over the temperature range of -55°C to +125°C. This makes it suitable for a wide range of applications where temperature stability is important. The capacitor is RoHS compliant, meaning it does not contain hazardous substances. It is often used in applications where decoupling or bypassing is needed, and where a stable capacitance value is required despite temperature variations.

You May Also Be Interested in

Taiyo Yuden
CAP CER 2200PF 50V X7R 0402
Lowest to $0.0062
Samsung
CAP CER 1UF 25V X5R 0603
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER RADIAL / Ceramic Capacitor
Need more? Email Us
Samsung
CAP CER 2.7PF 50V C0G/NP0 0402
Lowest to $0.0030
Taiyo Yuden
CAP CER 0.33UF 6.3V X5R 0402
Need more? Email Us
Murata Power Solutions Inc.
CAP CER 10UF 16V Y5V 0805
Lowest to $1.2178
TDK Corporation
CAP CER 10UF 25V X7R RADIAL
Lowest to $3.2606
Wurth Electronics Inc
CAP CER 10PF 16V C0G/NP0 0603
Lowest to $0.0045
Taiyo Yuden
CAP CER 0.1UF 50V X7R 0402
Lowest to $0.0053

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
2,845+ $0.0176 $50.0720
6,945+ $0.0144 $100.0080
10,715+ $0.0140 $150.0100
14,815+ $0.0135 $200.0025
19,085+ $0.0131 $250.0135
25,645+ $0.0117 $300.0465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370,470 pieces
MOQ: 2845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess