EN
  • EN
  • DE
  • IT

CC0805KRX7R9BB152

Part No CC0805KRX7R9BB152
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 1500PF 50V X7R 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Yageo
Packaging Reel - TR
Status Active
Capacitance 1500pF
Tolerance ±10%
Voltage Rating 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max) 0.024" (0.60mm)
Win Source Part Number 096440-CC0805KRX7R9BB152
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CC0805KRX7R9BB152 CAD Model

Description

Product Overview

The CC0805KRX7R9BB152 is a high-quality multilayer ceramic capacitor designed to offer reliable performance in various electronic applications. Featuring an X7R dielectric, it ensures stability and longevity even under varying temperatures.

Features and Benefits

  • Capacitance: 1500 pF
  • Tolerance: ±10%
  • Voltage Rating: 50V
  • Temperature Coefficient: X7R
  • Package Size: 0805
  • Wide temperature range ensures operational integrity
  • Compact and efficient design suitable for demanding applications

Applications

  • General RF filtering applications
  • Power management circuits
  • Consumer electronics
  • Industrial control systems

This capacitor is ideal for projects seeking optimal functionality and reliability.

You May Also Be Interested in

TDK Corporation
CAP CER 0.068UF 630V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 0.22UF 50V X7R 1210
Need more? Email Us
Samsung
CAP CER 330PF 50V X7R 0402 / 330 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Lowest to $0.0049
Pulse
CAP CER 10000PF 100V X7R 1206
Need more? Email Us
Murata Electronics North America
CAP CER MLCC / 100 μF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)
Lowest to $0.2136
Rohm Semiconductor
CAP CER 18PF 50V C0G/NP0 0402 / 18 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0067
Samsung
CAP CER 3.3UF 10V X7R 0805 / 3.3 μF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 220PF 250V Y5P RADIAL
Need more? Email Us
Samsung
CAP CER 6800PF 50V X7R 0603 / 6800 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,660+ $0.0188 $50.0080
6,455+ $0.0155 $100.0525
10,000+ $0.0150 $150.0000
13,795+ $0.0145 $200.0275
17,860+ $0.0140 $250.0400
23,810+ $0.0126 $300.0060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 426,830 pieces
MOQ: 2660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess