EN
  • EN
  • DE

CD90V29201FTR

Part No CD90V29201FTR
Manufacturer Yageo
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051658-CD90V29201FTR
Categories OEM Parts(C-E)
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD90V29201FTR CAD Model

Description

The CD90V29201FTR is a thick film chip resistor manufactured by Yageo. It is designed for general purpose applications in electronic circuits where precise resistance is required. These resistors are known for their stability, reliability, and small size, making them suitable for a wide variety of applications.

Applications

  • Consumer Electronics: Used in televisions, audio equipment, and home appliances.
  • Industrial Equipment: Found in control systems, power supplies, and measuring instruments.
  • Automotive Electronics: Utilized in engine control units (ECUs), sensor circuits, and infotainment systems.
  • Telecommunications: Employed in mobile phones, network devices, and communication infrastructure.
  • Medical Devices: Integrated into patient monitoring systems, diagnostic equipment, and therapeutic devices.

Features

  • Thick Film Technology: Provides excellent stability and reliability.
  • Compact Size: Allows for high-density mounting on printed circuit boards (PCBs).
  • RoHS Compliant: Ensures environmental compliance with regulations restricting hazardous substances.
  • High Precision: Offers tight tolerance for accurate resistance values.
  • Wide Resistance Range: Available in various resistance values to suit different circuit requirements.

Benefits

  • Stable Performance: Maintains consistent resistance values over a wide temperature range.
  • Reliable Operation: Ensures long-term performance in demanding environments.
  • Space Saving: Reduces PCB size and component count.
  • Cost Effective: Provides a balance of performance and price.
  • Environmental Friendly: Complies with environmental regulations, reducing the impact on the environment.

Additional Details

The CD90V29201FTR is a surface mount device (SMD) resistor. Key specifications often include:

  • Resistance Value: This defines the specific resistance in Ohms. Consult the datasheet for the exact value of this part.
  • Tolerance: The allowable variation in resistance, usually expressed as a percentage.
  • Temperature Coefficient of Resistance (TCR): Indicates the change in resistance per degree Celsius.
  • Power Rating: The maximum power the resistor can dissipate without being damaged.
  • Package Size: Standard dimensions like 0603, 0805, or 1206, depending on the design requirements.

It's important to refer to the manufacturer's datasheet for detailed specifications and application guidelines. The datasheet provides comprehensive information regarding the resistor's electrical characteristics, environmental performance, and handling precautions.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Rockwell
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess