EN
  • EN
  • DE

FMP200JT-52-220R

Part No FMP200JT-52-220R
Manufacturer Yageo
Catalog HOT - SALES and EOL Components
Description RES MF 2W 5% AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Yageo
Packaging Tape & Box (TB)
Resistance 220 Ohms
Tolerance ±5%
Power (W) 2W
Composition Metal Film
Features Flame Proof, Safety
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Manufacturer Package Axial
Supplier Device Package Axial
Parts Dimension 0.154" Dia x 0.354" L (3.90mm x 9.00mm)
Number of Terminations 2
Manufacturer Pack Quantity 1,000
MSL Level Not Applicable
Win Source Part Number 264285-FMP200JT-52-220R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMP200JT-52-220R CAD Model

Description

The Yageo 264285-FMP200JT-52-220R resistor is a flame proof, safety resistor that has a tolerance of ±5% and a temperature coefficient of ±100ppm/°C. It is composed of metal film and has two terminations. This resistor has a resistance of 220 Ohms and is part of the resistor category. It is packaged in an axial package and has a power of 2W. The parts dimension is 0.154" Dia x 0.354" L (3.90mm x 9.00mm). The supply and demand status is balanced and the manufacturer pack quantity is 1,000.

You May Also Be Interested in

RF Micro Devices
1.5-3.2 GHz High IP3 Mixer with Integrated LO Amp | IC RF MIXER
Lowest to $26.1134
Bourns Inc.
PTC RESET FUSE 30V 200MA 1206
Lowest to $0.0346
Pulse
MILITARY/AEROSPACE PRODUCTS | XFMR MODULE SNGL 1GB SMT PBC / Telecom Transformer 1:1 24 Terminal Gull Wing SMD
Lowest to $26.0386
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.32A 1.1Ohm DCR 0805 T/R / CHIP INDUCTOR 2.2UH5% 320MA 1.1O
Lowest to $0.1287
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $191.0448
AVX Corp/Kyocera Corp
Conn Fine Pitch Connector PL 60 POS 0.5mm Solder ST SMD / CONN PLUG 60POS SMD GOLD
Need more? Email Us
IDT, Integrated Device Technology Inc
Low Cost 27 MHz VCXO | IC VCXO/PLL CLK SYNTHESIZR 8SOIC
Need more? Email Us
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.9MHz 16Q-Factor Ceramic 0.16A 2.7Ohm DCR 0805 T/R / CHIP INDUCTOR 2200NH5% 160MA 2.7
Need more? Email Us
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 1800NH5% 170MA 2.5
Lowest to $0.1287

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess