EN
  • EN
  • DE

JPW-06-T-52-

Part No JPW-06-T-52-
Manufacturer Yageo
Catalog Jumper Wires, Pre - Crimped
Description JPW-06-T-52- YAGEO Jumper Wires Dia .6mm Tin Copper Wire Forming 52.4mm datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Product Category Jumper Wires
RoHS Details
Brand YAGEO
Packaging Ammo Pack
Product Type Jumper Wires
Series JPW
Factory Pack Quantity Factory Pack Quantity 10000
Subcategory Prototyping
Ultra Librarian 3D Model Ultra Librarian JPW-06-T-52- CAD Model

You May Also Be Interested in

Molex, LLC
6" PRE-CRIMP A2016B BLACK
Need more? Email Us
Molex, LLC
Orange 24 AWG Jumper Lead Pin to Pin Tin 10.0" (254.0mm)
Lowest to $0.0450
Pololu Corporation
JUMPER WIRE 10PK F-F 6" RED
Lowest to $0.3361
Pololu Corporation
JUMPER WIRE 5PK M-M 24\
Need more? Email Us
Wurth Electronics Inc
Black 30 AWG Jumper Lead Socket to Cable (Round) Tin 5.90" (149.86mm)
Need more? Email Us
Pololu Corporation
JUMPER WIRE 10PK F-F 2" RED
Need more? Email Us
Hirose Electric Co Ltd
JUMPER DF52-2832PCF x2 300MM
Need more? Email Us
Pololu Corporation
Assorted 26 AWG Jumper Lead Socket to Socket 6.00" (152.40mm)
Need more? Email Us
Molex, LLC
56134-9000 DOUBLE END 150MM LENG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess