EN
  • EN
  • DE

LT1721CGN#TRPBF

Part No LT1721CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP R-RINOUT QUAD 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Comparator General Purpose CMOS, Rail-to-Rail, TTL 16-SSOP
Manufacturer Analog Devices Inc.
Series UltraFast™
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LT1721
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , LT1721CGN#TRPBF-ND, -2735-LT1721CGN#TRPBFCT, 505-LT1721CGN#TRPBFTR, -2735-LT1721CGN#TRPBFDKR, 505-LT1721CGN#TRPBFDKR, 505-LT1721CGN#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878470-LT1721CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1721CGN#TRPBF CAD Model

Description

Product Overview: LT1721CGN#TRPBF by Analog Devices Inc.

The LT1721CGN#TRPBF is a high-speed, dual comparator from Analog Devices Inc., designed to offer fast and reliable performance for a wide range of precision applications. This device is part of the LT1721 series, which is renowned for its speed and accuracy, making it a perfect fit for system designs that require quick response times and high repeatability.

Key Features

  • Fast Response Time: The LT1721CGN#TRPBF boasts a propagation delay of typically 4.5ns, allowing for rapid signal processing and decision-making in critical applications.
  • Low Voltage Operation: It operates from a supply voltage range of 3V to 10V, providing versatility in both single and dual supply configurations and making it suitable for portable and low-power designs.
  • Dual Comparators: This product contains two independent comparators, which can be used in parallel for complex signal processing or individually for simpler tasks, providing design flexibility.
  • Over-The-Top® Input Range: The unique input structure allows the input voltage range to extend 100mV beyond both rails, enhancing the comparator's ability to handle a wide range of signal levels.
  • Low Power Consumption: With a quiescent current of only 4.5mA per comparator, the LT1721CGN#TRPBF is optimized for power-sensitive applications.

Applications

The LT1721CGN#TRPBF is ideal for use in various high-speed signal processing tasks, including:

  • High-Speed Instrumentation
  • Automatic Test Equipment (ATE)
  • Data Communication Systems
  • Zero-Crossing Detectors
  • Window Comparators
  • Pulse and Square Wave Generators

Package and Availability

The device is packaged in a 16-pin SSOP (Small Shrink Outline Package), which is suitable for surface mount technology (SMT) and ensures a compact footprint on printed circuit boards (PCBs). The part number LT1721CGN#TRPBF indicates that the product is provided in tape and reel packaging, facilitating automated assembly processes for high-volume production.

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT1721CGN#TRPBF is no exception. With its robust design and advanced features, this comparator is a reliable choice for engineers looking to enhance the speed and precision of their electronic systems.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.4478 $70.4478
2+ $68.2463 $136.4926
3+ $66.0448 $198.1344
4+ $63.8433 $255.3732
6+ $57.2389 $343.4334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess