EN
  • EN
  • DE

KNP5WSJR-73-51R

Part No KNP5WSJR-73-51R
Manufacturer Yageo
Catalog Through Hole Resistors
Description RES 51 OHM 5% 5W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Through Hole Resistors
Mfr YAGEO
Series KNP
Package Tape & Reel
Product Status Active
Resistance 51 Ohms
Tolerance ±5%
Power (Watts) 5W
Composition Wirewound
Features Flame Retardant Coating, Safety
Temperature Coefficient ±300ppm/°C
Temperature Range - Operating -40°C ~ 200°C
Package / Case Axial
Supplier Device Package Axial
Size / Dimension 0.256" Dia x 0.689" L (6.50mm x 17.50mm)
Height - Seated (Max) -
Number of Terminations 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1374903-KNP5WSJR-73-51R
Ultra Librarian 3D Model Ultra Librarian KNP5WSJR-73-51R CAD Model

Description

The 1374903-KNP5WSJR-73-51R is a through-hole resistor from YAGEO's KNP series. It is a flame retardant coated resistor with a resistance of 51 Ohms and a power rating of 5W.

  • Resistance: 51 Ohms
  • Power Rating: 5W
  • Tolerance: ±5%
  • Temperature Coefficient: ±300ppm/°C
  • Package/Case: Axial
  • Size/Dimension: 0.256" Dia x 0.689" L (6.50mm x 17.50mm)
  • Temperature Range: -40°C to 200°C

You May Also Be Interested in

Caddock Electronics Inc.
RES 2 OHM 1% 15W TO126
Lowest to $5.9665
TE Connectivity
Fixed Resistor, Wire Wound, 5W,
Need more? Email Us
IRC - a TT electronics Company.
WMO2S-27KJI
Need more? Email Us
TE Connectivity
RES 100K OHM 5% 2W AXIAL
Need more? Email Us
Welwyn Components Limited
WHS10N-100RJA01 Welwyn Components / TT Electronics Wirewound Resistors - Through Hole 100 Ohm 10W 5% Tol. datasheet, inventory, & pricing.
Need more? Email Us
TE Connectivity
RES 470 OHM 5% 2W AXIAL
Need more? Email Us
IRC - a TT electronics Company.
RES METAL 0.02 OHM 5W 1% RADIAL
Need more? Email Us
Welwyn Components Limited
MFR4-15RFI Welwyn Components / TT Electronics Metal Film Resistors - Through Hole 15 ohm 1% 0.5W datasheet, inventory, & pricing.
Lowest to $0.3318
TE Connectivity
Fixed Resistor, Metal Oxide Film
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1113 $50.0850
1,100+ $0.0913 $100.4300
1,695+ $0.0885 $150.0075
2,340+ $0.0856 $200.3040
3,020+ $0.0828 $250.0560
4,045+ $0.0742 $300.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess