EN
  • EN
  • DE

MFR-25FBF52-1K4

Part No MFR-25FBF52-1K4
Manufacturer Yageo
Catalog Through Hole Resistors
Description RES 1.4K OHM 1% 1/4W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Through Hole Resistors
Mfr YAGEO
Series MFR
Package Bulk
Product Status Active
Resistance 1.4 kOhms
Tolerance ±1%
Power (Watts) 0.25W, 1/4W
Composition Metal Film
Features -
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Size / Dimension 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
Height - Seated (Max) -
Number of Terminations 2
Failure Rate -
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0090
Win Source Part Number 1374422-MFR-25FBF52-1K4
Ultra Librarian 3D Model Ultra Librarian MFR-25FBF52-1K4 CAD Model

Description

The YAGEO 1374422-MFR-25FBF52-1K4 is a metal film resistor with a resistance of 1.4 kOhms and a power rating of 0.25W, 1/4W. It is part of the MFR series and is designed for through-hole mounting.

  • Resistance: 1.4 kOhms
  • Power Rating: 0.25W, 1/4W
  • Series: MFR
  • Mounting Type: Through-Hole
  • Tolerance: ±1%
  • Temperature Coefficient: ±100ppm/°C
  • Operating Temperature: -55°C to 155°C
  • Packaging: Bulk
  • Package / Case: Axial
  • Terminations: 2
  • REACH: Unaffected

You May Also Be Interested in

TE Connectivity
RES 1.2K OHM 5% 2W AXIAL
Lowest to $0.2020
TE Connectivity
RES 220 OHM 5% 2W AXIAL
Need more? Email Us
Welwyn Components Limited
MFR4-15RFI Welwyn Components / TT Electronics Metal Film Resistors - Through Hole 15 ohm 1% 0.5W datasheet, inventory, & pricing.
Lowest to $0.3318
IRC - a TT electronics Company.
RES METAL 0.02 OHM 5W 1% RADIAL
Need more? Email Us
Welwyn Components Limited
W21-180RJI Welwyn Components / TT Electronics Wirewound Resistors - Through Hole 180 ohm 5% 3W Vitreous Enamel datasheet, inventory, & pricing.
Lowest to $1.0187
Uniroyal Electronics Industry Co., Ltd.
300Ω 2W Metal Oxide Film Resistor ±350ppm/℃ ±5% Through Hole,D4.5xL11.5mm Through Hole Resistors RoHS
Lowest to $0.0240
Vishay
PTF5630K900FZEB Vishay / Dale Metal Film Resistors - Through Hole 1/8watt 30.9K ohms 1% 5ppm datasheet, inventory, & pricing.
Lowest to $9.9006
TE Connectivity
Fixed Resistor, Wire Wound, 11W,
Need more? Email Us
Yageo
47Ω 250mW Metal Film Resistor ±5% Through Hole,D2.4xL6.3mm Through Hole Resistors RoHS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3,380+ $0.0148 $50.0240
8,200+ $0.0122 $100.0400
12,715+ $0.0118 $150.0370
17,545+ $0.0114 $200.0130
22,730+ $0.0110 $250.0300
30,305+ $0.0099 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess