EN
  • EN
  • DE

PNP5WVJT-73-220R

Part No PNP5WVJT-73-220R
Manufacturer Yageo
Catalog Through Hole Resistors
Description RES 220 OHM 5% 5W AXIAL  /  220 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr YAGEO
Series PNPV
Package Cut Tape (CT),Tape & Box (TB)
Resistance 220 Ohms
Tolerance ±5%
Power (Watts) 5W
Composition Wirewound
Features Flame Retardant Coating, Safety
Temperature Range - Operating -40°C ~ 200°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.295" Dia x 0.669" L (7.50mm x 17.00mm)
Number of Terminations 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Other Names YAG5994TB,PNP5WVJT-73-220R-ND,YAG5994CT
Standard Package 250
Win Source Part Number 1165349-PNP5WVJT-73-220R
Ultra Librarian 3D Model Ultra Librarian PNP5WVJT-73-220R CAD Model

Description

The PNP5WVJT-73-220R from YAGEO is a 5W wirewound resistor with a resistance of 220 Ohms.

  • Tolerance: ±5%
  • Series: PNPV
  • Package: Cut tape (CT) and tape & box (TB)
  • Height - Seated (Max): Not specified
  • Standard Package: 250 resistors
  • Operating Temperature: -40°C ~ 200°C
  • Dimension: 0.295" Dia x 0.669" L (7.50mm x 17.00mm)

You May Also Be Interested in

TE Connectivity
RES 470 OHM 5% 2W AXIAL
Need more? Email Us
TE Connectivity
RES 1.2K OHM 5% 2W AXIAL
Lowest to $0.2020
Yageo
47Ω 250mW Metal Film Resistor ±5% Through Hole,D2.4xL6.3mm Through Hole Resistors RoHS
Need more? Email Us
Welwyn Components Limited
MFR4-15RFI Welwyn Components / TT Electronics Metal Film Resistors - Through Hole 15 ohm 1% 0.5W datasheet, inventory, & pricing.
Lowest to $0.3318
Anhui Vlco Technology Co., Ltd.
200Ω 250mW 250V Metal Film Resistor ±100ppm/℃ ±1% Through Hole,D2.7xL6.2mm Through Hole Resistors RoHS
Lowest to $0.0083
IRC - a TT electronics Company.
RES 2.2 OHM 2W 5% AXIAL
Need more? Email Us
IRC - a TT electronics Company.
WMO2S-27KJI
Need more? Email Us
Uniroyal Electronics Industry Co., Ltd.
300Ω 2W Metal Oxide Film Resistor ±350ppm/℃ ±5% Through Hole,D4.5xL11.5mm Through Hole Resistors RoHS
Lowest to $0.0240
TE Connectivity
RES 390 OHM 5% 3W AXIAL
Lowest to $0.2537

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess