EN
  • EN
  • DE

RC0201FR-073K3

Part No RC0201FR-073K3
Manufacturer Yageo
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case 02013.3K
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 726261-RC0201FR-073K3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC0201FR-073K3 CAD Model

Description

The RC0201FR-073K3 is a thick film chip resistor manufactured by Yageo. It's designed for general-purpose applications, offering a balance of performance and cost-effectiveness in a miniature package.

Applications

  • Consumer electronics
  • Mobile devices
  • Industrial control systems
  • Power supplies
  • LED lighting

Features

  • Resistance: 3.3 kΩ (3300 ohms)
  • Tolerance: 1%
  • Power Rating: 0.05W (1/20W)
  • Temperature Coefficient: ±100 ppm/°C
  • Package: 0201 (0603 Metric)
  • Termination: Nickel barrier with tin plating

Benefits

  • High Precision: The 1% tolerance allows for more accurate circuit designs.
  • Compact Size: The 0201 package is ideal for space-constrained applications.
  • Reliable Performance: Thick film technology ensures stable resistance values over a wide temperature range.
  • Cost-Effective: Offers a good balance of performance and price.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Additional Details

The RC0201FR-073K3 resistor is well-suited for applications where precision and size are important considerations. Its small size makes it ideal for use in portable electronics. The nickel barrier terminations provide excellent solderability and resistance to leaching during soldering. It is a surface-mount resistor designed for automated assembly processes.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,790+ $0.0762 $288.7980
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess