EN
  • EN
  • DE

RC0402FR-0752K3L

Part No RC0402FR-0752K3L
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Description RES 52.3K OHM 1% 1/16W 0402  /  52.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr YAGEO
Series RC_L
Package Tape & Reel
Resistance 52.3 kOhms
Tolerance ±1%
Power (Watts) 0.063W, 1/16W
Composition Thick Film
Features Moisture Resistant
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.016" (0.40mm)
Number of Terminations 2
Other Names 232270675233L,YAG3179CT,YAG3179DKR,9C04021A5232FLPF3,YAG3179TR
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1236297-RC0402FR-0752K3L
Ultra Librarian 3D Model Ultra Librarian RC0402FR-0752K3L CAD Model

Description

The RC0402FR-0752K3L is a surface-mount thick film chip resistor manufactured by Yageo. This resistor is designed for general-purpose applications requiring stable and reliable resistance in a compact form factor. It conforms to the 0402 case size, making it suitable for high-density circuit board designs.

Applications:

  • Consumer electronics: Used in smartphones, tablets, and other portable devices.
  • Industrial equipment: Employed in control systems, sensors, and measurement devices.
  • Automotive electronics: Found in engine control units (ECUs), infotainment systems, and safety applications.
  • Medical devices: Used in monitoring equipment, diagnostic tools, and therapeutic devices.
  • Power supplies: Provides current limiting and voltage division in various power supply circuits.

Features:

  • 0402 case size: Compact size for high-density PCB layouts.
  • Thick film technology: Provides stable and reliable resistance.
  • ±1% tolerance: Offers precise resistance value.
  • 52.3 kΩ resistance: Specified resistance value.
  • 1/16W power rating: Maximum power dissipation capability.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Space saving: Small size allows for high-density component placement.
  • High stability: Provides reliable performance under varying environmental conditions.
  • Accurate resistance value: Ensures precise circuit operation.
  • Wide range of applications: Suitable for various electronic devices and systems.
  • Easy to solder: Surface-mount design simplifies assembly process.
  • Environmentally friendly: RoHS compliance minimizes environmental impact.

Additional Details:

The RC0402FR-0752K3L is a part of Yageo’s RC series of thick film chip resistors. These resistors are manufactured using a high-quality ceramic substrate and a resistive layer of metal glaze. The terminals are made of solder-plated nickel barrier, which provides excellent solderability and prevents solder leaching. The resistor is designed to withstand a wide range of operating temperatures and environmental conditions. It is commonly used in applications requiring precision and stability. The 0402 package measures 0.04 inches in length and 0.02 inches in width, making it one of the smallest available resistor sizes. The resistor is supplied in tape and reel packaging for automated assembly. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C.

You May Also Be Interested in

KOA Speer
RES 0.511 OHM 1% 1/3W 1206
Need more? Email Us
KOA Speer
RESISTOR
Need more? Email Us
Bourns Inc.
RES SMD 470K OHM 1% 1/2W 1206
Need more? Email Us
Yageo
RES SMD 220 OHM 5% 1/16W 0402
Need more? Email Us
Susumu
RES SMD 10.7KOHM 0.5% 1/16W 0603
Need more? Email Us
CTS Resistor Products
RES 0.56 OHM 5% 1/4W 1206
Need more? Email Us
Panasonic
RES SMD 7.87K OHM 1% 1/2W 1210
Need more? Email Us
Panasonic
RES SMD 30.1K OHM 1% 1/2W 1210
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35,715+ $0.0014 $50.0010
83,335+ $0.0012 $100.0020
136,365+ $0.0011 $150.0015
181,820+ $0.0011 $200.0020
227,275+ $0.0011 $250.0025
300,000+ $0.0010 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,715 pieces
MOQ: 35715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess