EN
  • EN
  • DE

RC0805FR-0748K7

Part No RC0805FR-0748K7
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835109-RC0805FR-0748K7
Ultra Librarian 3D Model Ultra Librarian RC0805FR-0748K7 CAD Model

Description

The RC0805FR-0748K7 is a thick film chip resistor manufactured by Yageo. It is designed for surface mount technology (SMT) applications. The 'RC' designation indicates that it is a resistor, '0805' specifies its physical dimensions (0.08 inch x 0.05 inch), 'FR' denotes a flame retardant resistor, '07' may be related to packaging, and '48K7' represents a resistance value of 48.7 kilohms. This resistor is used for providing stable and reliable resistance in electronic circuits.

Applications:

  • Consumer Electronics: Used in televisions, DVD players, and audio equipment for voltage division and current limiting.
  • Computer Hardware: Employed in motherboards, graphics cards, and other computer peripherals for signal conditioning and biasing.
  • Industrial Equipment: Utilized in control systems, power supplies, and measurement instruments for precise resistance values.
  • Telecommunications: Found in networking devices, routers, and modems for impedance matching and signal termination.
  • Medical Devices: Integrated into medical monitoring equipment, diagnostic tools, and therapeutic devices for accurate signal processing.

Features:

  • SMD (Surface Mount Device): Designed for automated assembly and high-density circuit board designs.
  • Flame Retardant Coating: Provides enhanced safety by preventing the spread of fire in case of overheating.
  • Thick Film Technology: Offers excellent stability and reliability over a wide range of operating conditions.
  • Compact Size: 0805 package allows for miniaturization of electronic circuits.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits:

  • Precise Resistance: Provides an accurate resistance value of 48.7 kilohms, ensuring proper circuit operation.
  • Stable Performance: Maintains consistent resistance under varying temperature and operating conditions.
  • Reliable Operation: Offers long-term stability and minimizes resistance drift.
  • Easy to Solder: Compatible with standard surface mount soldering processes.
  • Cost-Effective: Provides a balance of performance and affordability for various applications.

Additional Details:

The RC0805FR-0748K7 typically features a tolerance of around 1% or 5% and a power rating of 0.125W (1/8W). It is designed for reflow soldering and is compatible with standard pick-and-place equipment. It is commonly used in applications where precise and stable high resistance values are needed.

You May Also Be Interested in

Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
27,780+ $0.0018 $50.0040
66,670+ $0.0015 $100.0050
100,000+ $0.0015 $150.0000
142,860+ $0.0014 $200.0040
178,575+ $0.0014 $250.0050
250,000+ $0.0012 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,560 pieces
MOQ: 27780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess