EN
  • EN
  • DE

RC12066FR-072KL

Part No RC12066FR-072KL
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 182495-RC12066FR-072KL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC12066FR-072KL CAD Model

Description

The RC12066FR-072KL is a thick film chip resistor manufactured by Yageo. It is a surface mount resistor with a 1206 package size, indicating its dimensions are 0.12 inches long and 0.06 inches wide. These resistors are commonly used in a wide range of electronic circuits for current limiting, voltage division, and pull-up/pull-down resistor applications.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and instrumentation.
  • Automotive Electronics: Found in automotive control modules and sensor circuits.
  • Medical Devices: Used in medical monitoring equipment and diagnostic tools.
  • Telecommunications Equipment: Utilized in routers, switches, and other network devices.

Features:

  • 1206 Package Size: Standard surface mount size for automated assembly.
  • Thick Film Technology: Provides good stability and reliability.
  • Resistance Value: 2kΩ (2000 ohms).
  • Tolerance: 1% tolerance, indicating a high level of precision.
  • Power Rating: Typically 0.25W (1/4 Watt).
  • Temperature Coefficient of Resistance (TCR): Low TCR contributes to stable resistance over a range of temperatures.

Benefits:

  • Small Size: 1206 package allows for high-density board designs.
  • High Precision: 1% tolerance ensures accurate circuit performance.
  • Reliable Performance: Thick film technology provides good stability over time.
  • Wide Availability: A common resistor size, making it easy to source.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details:

The RC12066FR-072KL has a maximum operating voltage that should not be exceeded. The 'FR' in the part number often indicates that it is flame retardant. It is important to consider the power dissipation requirements of the circuit to ensure the resistor is operating within its rated power. These resistors are commonly used in pick-and-place assembly processes due to their standard dimensions and flat surface. The operating temperature range is typically -55°C to +155°C, making it suitable for a wide range of environments.

You May Also Be Interested in

Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess