EN
  • EN
  • DE

RC2010JK-071R

Part No RC2010JK-071R
Manufacturer Yageo
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+/14+
Reference case SMD
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 748570-RC2010JK-071R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC2010JK-071R CAD Model

Description

The RC2010JK-071R is a thick film chip resistor manufactured by Yageo. This resistor is designed for surface mount applications and offers excellent stability and reliability. It is commonly used in a wide range of electronic circuits for current limiting, voltage division, and pull-up/pull-down resistor functions.

Applications:

  • Consumer electronics: Used in televisions, audio equipment, and home appliances.
  • Industrial equipment: Employed in control systems, sensors, and instrumentation.
  • Automotive electronics: Used in engine control units (ECUs), sensors, and lighting systems.
  • Telecommunications equipment: Employed in network devices, mobile phones, and base stations.

Features:

  • Small size: 2010 case size for high-density circuit board assembly.
  • High stability: Excellent long-term stability and reliability.
  • Tight tolerance: Offers precise resistance values.
  • Wide resistance range: Available in a broad range of resistance values.
  • RoHS compliant: Compliant with environmental regulations.

Benefits:

  • Compact design: Small size allows for high-density circuit board layouts.
  • Reliable operation: High stability ensures consistent performance over time.
  • Precise performance: Tight tolerance provides accurate resistance values.
  • Wide application range: Suitable for a broad range of electronic circuits.

Additional Details:

The RC2010JK-071R has a resistance value of 1 Ohm and a tolerance of 5%. The power rating is typically 0.75W, and the maximum operating voltage depends on the resistance value and the specific application. The resistor is designed for reflow soldering and can withstand high temperatures during the soldering process. The datasheet provides detailed information on the electrical characteristics, temperature coefficient of resistance (TCR), and derating curves. Designers should refer to the datasheet for specific application guidelines and design considerations.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0300 $50.1000
4,050+ $0.0247 $100.0350
6,280+ $0.0239 $150.0920
8,660+ $0.0231 $200.0460
11,165+ $0.0224 $250.0960
15,000+ $0.0200 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess