EN
  • EN
  • DE

RCI20240JE

Part No RCI20240JE
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 291309-RCI20240JE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RCI20240JE CAD Model

Description

The Yageo RCI20240JE is a thick film chip resistor designed for general-purpose applications. It is part of Yageo's RCI series, known for its reliability and performance in various electronic circuits. This resistor offers stable performance and is suitable for automated placement, making it a cost-effective solution for high-volume production.

Applications

  • Consumer electronics: Used in devices like smartphones, tablets, and televisions for current limiting and voltage division.
  • Industrial equipment: Integrated into control systems, power supplies, and instrumentation.
  • Automotive electronics: Employed in vehicle control units (VCUs), engine management systems (EMS), and infotainment systems.
  • Medical devices: Found in patient monitoring equipment, diagnostic tools, and therapeutic devices.
  • Power supplies: Utilized in AC-DC and DC-DC converters for voltage regulation and current control.

Features

  • Thick film technology: Provides stable resistance values and reliable performance over a wide range of operating conditions.
  • Compact size: Suitable for high-density circuit board designs.
  • High reliability: Offers long-term stability and resistance to environmental factors.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Automatic placement compatibility: Designed for automated assembly processes, reducing manufacturing costs and improving efficiency.

Benefits

  • Stable performance: Ensures consistent circuit operation over time.
  • Cost-effective: Provides a balance of performance and price, making it suitable for various applications.
  • Space-saving: Allows for the design of smaller and more compact electronic devices.
  • Easy integration: Simplifies the manufacturing process and reduces assembly time.
  • Environmentally friendly: Complies with RoHS regulations, minimizing environmental impact.

Additional Details

The RCI20240JE typically has a resistance value of 240 ohms. It is available in standard EIA case sizes, such as 0805 or 1206. The resistor's power rating and tolerance depend on the specific configuration, but it generally offers a tolerance of ±5%. The operating temperature range is usually between -55°C and +155°C. The resistor is constructed with a ceramic substrate and a thick film resistive layer, ensuring robustness and long-term reliability.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Zilog
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $7.0594
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess