EN
  • EN
  • DE

RH035047ST-Y7

Part No RH035047ST-Y7
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 294410-RH035047ST-Y7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH035047ST-Y7 CAD Model

Description

The RH035047ST-Y7 is a thick film chip resistor manufactured by Yageo. It is designed for surface mount technology (SMT) applications and offers reliable performance in various electronic circuits. Thick film resistors are known for their stability, precision, and ability to handle power efficiently.

Applications

  • Power Supplies: Used as current sensing resistors or voltage dividers in power supplies.
  • Automotive Electronics: Employed in engine control units (ECUs), anti-lock braking systems (ABS), and other automotive electronic systems.
  • Industrial Control Systems: Integrated into industrial automation equipment, motor drives, and process control systems.
  • LED Lighting: Used as current limiting resistors in LED lighting circuits.
  • Consumer Electronics: Found in a wide range of consumer electronic devices, including smartphones, tablets, and televisions.

Features

  • High Power Rating: Designed to handle significant power dissipation.
  • Excellent Stability: Provides stable resistance values over a wide range of temperatures and operating conditions.
  • Surface Mount Technology (SMT): Facilitates easy and automated assembly on printed circuit boards (PCBs).
  • Compact Size: Suitable for applications with limited board space.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

Benefits

  • Reliable Performance: Offers stable and consistent performance in demanding applications.
  • Efficient Power Handling: Capable of dissipating heat efficiently, ensuring reliable operation.
  • Cost-Effective: Provides a cost-effective solution for power resistor applications.
  • Easy Assembly: Simplifies the assembly process, reducing manufacturing costs.
  • Environmental Compliance: Meets environmental standards, ensuring responsible manufacturing practices.

Additional Details

The specific technical specifications for the RH035047ST-Y7 resistor, including its resistance value, tolerance, power rating, temperature coefficient of resistance (TCR), and operating temperature range, are available in the official Yageo datasheet. Consulting the datasheet is essential to ensure the resistor meets the precise requirements of the application. This resistor is typically available in standard EIA case sizes, which dictate its physical dimensions. The Y7 at the end of the part number may indicate packaging or other specific characteristics of the resistor and should be confirmed with the datasheet.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
AMCC
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess