EN
  • EN
  • DE

RT0603BRB0712KL

Part No RT0603BRB0712KL
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Description RES SMD 12K OHM 0.1% 1/10W 0603 / 12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr YAGEO
Series RT
Package Tape & Reel
Resistance 12 kOhms
Tolerance ±0.1%
Power (Watts) 0.1W, 1/10W
Composition Thin Film
Temperature Coefficient ±10ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.022" (0.55mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names 12KNFTR-ND,12KNFDKR,12KNFDKR-ND,311-12KNFTR,12KNFCT-ND,12KNFTR,12KNFCT,311-12KNFDKR,311-12KNFCT
Standard Package 5,000
Win Source Part Number 1089114-RT0603BRB0712KL
Ultra Librarian 3D Model Ultra Librarian RT0603BRB0712KL CAD Model

Description

The YAGEO 1089114-RT0603BRB0712KL is a chip resistor designed for surface mount applications.

  • Resistance: 12 kOhms
  • Tolerance: ±0.1%
  • Temperature Coefficient: ±10ppm/°C
  • Composition: thin film
  • Power Rating: 0.1W
  • Package: tape and reel
  • Height: 0.022" (0.55mm)
  • Standard Package: 5,000
  • RoHS Compliant: Yes
  • Temperature Range: -55°C to 155°C
  • Series: RT series
  • Alternative Parts: ERA3ARB123V, ERA-3ARB133V, ERA3ARB1272V, RT0603BRE0712KL, TNPW060312K0BETA, and MCT0603MD1212BP100

You May Also Be Interested in

Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to €0.0944
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to €0.0422
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to €0.2224
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to €0.0223
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to €0.0095
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to €0.0317

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ €0.1279 €45.4120
865+ €0.1050 €90.8114
1,340+ €0.1017 €136.3055
1,845+ €0.0985 €181.6527
2,385+ €0.0952 €227.0353
3,190+ €0.0853 €272.1423
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,415 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess