EN
  • EN
  • DE

RT0603BRE072K94

Part No RT0603BRE072K94
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case 5k pcs/Per Reel
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 741316-RT0603BRE072K94
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT0603BRE072K94 CAD Model

Description

The RT0603BRE072K94 is a thick film chip resistor manufactured by Yageo. It is designed for general purpose applications in electronic circuits. This resistor offers stable performance and reliability in a compact 0603 package size.

Applications:

  • General Electronics: Used in various electronic circuits for current limiting and voltage division.
  • Consumer Electronics: Found in devices like smartphones, tablets, and audio equipment.
  • Industrial Equipment: Used in control systems, sensors, and monitoring devices.
  • Automotive Electronics: Employed in various automotive control and sensor circuits.

Features:

  • Compact Size: 0603 package for space-constrained applications.
  • Thick Film Technology: Provides stable resistance values.
  • High Reliability: Designed for long-term stability and performance.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Space Saving: Small size allows for high-density circuit designs.
  • Stable Performance: Thick film technology ensures consistent resistance values over time and temperature.
  • Wide Availability: Easily sourced from various distributors.
  • Cost-Effective: Provides a reliable and affordable solution for resistive components.

Additional Details:

The RT0603BRE072K94 has a resistance value of 2.94 kiloohms with a tolerance of ±0.1% and a temperature coefficient of ±25 ppm/°C. The power rating is 0.1W and the voltage rating is 50V. It is designed for surface mount technology (SMT) assembly. The operating temperature range is from -55°C to +155°C. This resistor is suitable for a wide range of applications where precise and stable resistance is required in a small form factor. The resistor is widely used in applications where high precision and stable resistance is required. Its compact size and reliable performance make it a preferred choice for designers across various industries.

You May Also Be Interested in

Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7092 $60.2820
200+ $0.5821 $116.4200
310+ $0.5636 $174.7160
425+ $0.5452 $231.7100
550+ $0.5278 $290.2900
735+ $0.4724 $347.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess