EN
  • EN
  • DE

RT1206BRD0739K2

Part No RT1206BRD0739K2
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case 5k pcs/Per Reel
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 756174-RT1206BRD0739K2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT1206BRD0739K2 CAD Model

Description

The RT1206BRD0739K2 is a thick film chip resistor manufactured by Yageo. It's designed for general purpose applications requiring stable performance and reliable operation. This resistor is commonly used in a wide range of electronic devices and circuits.

Applications:

  • General circuit applications: Suitable for current limiting, voltage division, and pull-up/pull-down resistor functions.
  • Consumer electronics: Used in televisions, smartphones, tablets, and other consumer devices.
  • Computer peripherals: Employed in printers, keyboards, mice, and other computer accessories.
  • Power supplies: Used for current sensing and voltage regulation in power supply circuits.
  • LED lighting: Utilized for current limiting in LED lighting applications.

Features:

  • Thick film construction: Offers a cost-effective and reliable resistor solution.
  • Wide resistance range: Available in a broad range of resistance values to suit various circuit requirements.
  • Standard tolerance: Offers a tolerance of ±0.1%, suitable for many general-purpose applications.
  • RoHS compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive.
  • SMD package: Suitable for surface mount technology (SMT) assembly.

Benefits:

  • Cost-effective solution: Provides a reliable and affordable resistor option for general-purpose applications.
  • Easy to use: Can be easily integrated into various circuit designs due to its standard package and wide availability.
  • Reliable performance: Offers stable resistance values and reliable operation in a wide range of environmental conditions.
  • Wide availability: Readily available from various distributors and suppliers.
  • Environmental compliance: Meets RoHS requirements, ensuring compliance with environmental regulations.

Additional Details:

The RT1206BRD0739K2 has a resistance value of 39.2 kΩ. It is a size 1206 (3216 metric) chip resistor. The power rating is 0.25W (1/4W). The voltage rating is 200V. The temperature coefficient of resistance (TCR) is ±50 ppm/°C. Operating temperature ranges from -55°C to +155°C. It is available in tape and reel packaging for automated assembly. This resistor is often used in applications requiring good stability over a broad temperature range.

You May Also Be Interested in

Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Bourns Inc.
RES SMD 5.6 OHM 5% 35W D2PAK
Need more? Email Us
Vishay
SMM0204 50 30R0 1% B0
Need more? Email Us
Panasonic
RES 120K OHM 5% 3/4W 2010
Need more? Email Us
Susumu
RES 0.008 OHM 1W 1206 WIDE
Need more? Email Us
Yageo
RES SMD 402K OHM 1% 1/10W 0603
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
KOA Speer
RESISTOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess