The SBK160808T-301Y-S05 is a multilayer chip inductor manufactured by Yageo. It is designed for high-frequency applications requiring a small form factor and excellent inductance stability. This inductor utilizes a ceramic core and wire-wound construction to achieve tight tolerances and reliable performance.
Applications
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth modules
- GPS receivers
- Matching circuits
- Filtering circuits
Features
- Small size: 1.6mm x 0.8mm x 0.8mm
- High Q factor
- Excellent self-resonant frequency (SRF)
- Tight inductance tolerance
- Operating temperature range: -55°C to +125°C
- RoHS compliant
Benefits
- Miniaturization of electronic circuits
- Improved signal integrity due to high Q factor
- Stable performance over a wide temperature range
- Reduced power loss in RF circuits
- Compliance with environmental regulations
Technical Specifications
The SBK160808T-301Y-S05 features an inductance of 300nH with a tolerance of ±5%. Its self-resonant frequency is typically in the hundreds of MHz range, which is crucial for high-frequency applications. The DC resistance (DCR) is kept low to minimize power dissipation. The component is designed for automated pick-and-place assembly, contributing to efficient manufacturing processes. The inductor is constructed with a ceramic core material to ensure high stability and performance at high frequencies. The termination is lead-free and compatible with soldering processes.
This inductor is particularly well-suited for impedance matching in RF circuits. The small size allows for placement close to active components, minimizing parasitic effects. Its high Q factor contributes to low insertion loss in filter circuits. The stable inductance value over temperature ensures consistent performance in varying operating conditions.