The SBK160808T-601Y-S is a multilayer chip inductor manufactured by Yageo, designed for various high-frequency applications. Its compact size and robust construction make it suitable for use in wireless communication devices, mobile phones, and other electronic gadgets where space is a constraint.
Applications
- RF circuits
- Wireless communication systems
- Mobile devices
- Bluetooth applications
- GPS devices
- Filtering networks
- Impedance matching
Features
- Compact size: 1.6mm x 0.8mm x 0.8mm (EIA 0603)
- High Q value
- Excellent SRF (Self-Resonant Frequency)
- Tight tolerance
- Operating Temperature: -55°C to +125°C
- RoHS Compliant
Benefits
- Miniaturization of electronic devices
- Improved signal integrity
- Stable performance over temperature
- Reduced power losses
- Environmentally friendly
Technical Specifications
The SBK160808T-601Y-S has an inductance value of 600 nH with a tolerance of ±5%. Its high self-resonant frequency allows it to function effectively in high-frequency circuits. The low DC resistance contributes to minimal power dissipation. It is constructed with ceramic materials that provide stability and high performance. This inductor is designed to be easily mounted using standard surface mount technology (SMT) processes.
The inductor is particularly useful in applications requiring a stable and high-performing component in a small form factor. The high Q value ensures minimum insertion loss in filtering applications, while the tight tolerance helps maintain accurate circuit performance. The small size allows for high-density placement on PCBs, optimizing space utilization. Its robust construction ensures reliable operation in various environmental conditions.