EN
  • EN
  • DE

SBK321611T-601Y-S

Part No SBK321611T-601Y-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 313845-SBK321611T-601Y-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBK321611T-601Y-S CAD Model

Description

The SBK321611T-601Y-S is a high-frequency wound chip inductor from Yageo. Designed for various electronic applications, this inductor provides a specific inductance value critical for filtering, tuning, and impedance matching within circuits. Its compact size and surface-mount design make it well-suited for modern electronic devices where space is at a premium.

Applications

  • Mobile communication devices (smartphones, tablets)
  • Wireless LAN (WLAN) systems
  • Radio Frequency (RF) transceivers
  • Bluetooth modules
  • Global Positioning System (GPS) receivers

Features

  • Small form factor: 3.2 x 1.6 x 1.1 mm dimensions for space-constrained designs.
  • High Q-factor: Minimizes energy loss and maximizes signal transmission efficiency.
  • Precise Inductance: 600 nH inductance value allows accurate circuit tuning.
  • Excellent Self-Resonant Frequency (SRF): High SRF ensures stable performance at high frequencies.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.

Benefits

  • Enhanced signal integrity: Minimizes signal distortion in high-frequency applications.
  • Optimized circuit performance: The precise inductance value contributes to accurate circuit tuning and impedance matching.
  • Reduced power consumption: The high Q-factor minimizes energy loss, increasing overall efficiency.
  • Space-saving design: Its compact size enables higher component density on circuit boards.
  • Reliable operation: Stable electrical characteristics ensure consistent performance across a wide range of operating conditions.

Additional Details

The SBK321611T-601Y-S features an inductance value of 600 nH. The 'Y' in the part number typically refers to the tolerance level of the inductance, and the '-S' likely indicates a specific packaging or material characteristic. This inductor is constructed with a ceramic core and wound with a high-quality wire. It is designed for surface mount technology and provides good solderability. The operating temperature range is usually from -40°C to +85°C. Always refer to the official datasheet for detailed specifications such as DC resistance (DCR) and rated current to guarantee correct application and prevent component failure. Typical applications include impedance matching networks, RF filtering, and resonant circuits operating at high frequencies.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess