EN
  • EN
  • DE

SBK451616T-151Y-S

Part No SBK451616T-151Y-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 313850-SBK451616T-151Y-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBK451616T-151Y-S CAD Model

Description

The SBK451616T-151Y-S is a high-frequency wound chip inductor manufactured by Yageo. This inductor is designed for applications where a specific inductance value is needed, such as in filtering, tuning, and impedance matching circuits. The component's compact size and compatibility with surface mount technology make it suitable for use in modern, densely packed electronic devices.

Applications

  • Mobile communication equipment (smartphones, tablets)
  • Wireless LAN (WLAN) systems
  • RF transceivers
  • Bluetooth devices
  • GPS modules

Features

  • Compact Size: 4.5 x 1.6 x 1.6 mm
  • High Q Value: Offers efficient energy storage and minimizes signal loss at high frequencies.
  • Precise Inductance: Features an inductance value of 150nH (151).
  • Excellent SRF (Self-Resonant Frequency): High SRF ensures stable performance in high-frequency circuits.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

  • Improved Signal Integrity: Minimizes signal distortion in high-frequency applications.
  • Enhanced Circuit Performance: Precise inductance value optimizes circuit functionality for tuning and impedance matching.
  • Reduced Power Consumption: High Q value minimizes energy loss, leading to improved efficiency.
  • Space Saving: Compact size allows for denser circuit designs and miniaturization of devices.
  • Reliable Performance: Consistent electrical characteristics ensure stable operation.

Additional Details

The SBK451616T-151Y-S has a specified inductance of 150nH. The 'Y' designation in the part number likely refers to a specific tolerance level, and '-S' may indicate particular packaging or material attributes. This inductor typically consists of a ceramic core and a high-quality wire winding. Designed for surface mounting, it is easily integrated into automated assembly lines. The standard operating temperature range typically falls between -40°C and +85°C. For detailed specifications such as DC resistance (DCR) and rated current, it is crucial to consult the official datasheet to guarantee appropriate application and to prevent component failures. Typical applications for this inductor include RF filtering, impedance matching networks, and resonant circuits operating within high-frequency systems.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess