EN
  • EN
  • DE

SBY451616T-800Y-S

Part No SBY451616T-800Y-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 314325-SBY451616T-800Y-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBY451616T-800Y-S CAD Model

Description

The SBY451616T-800Y-S is a Yageo wound ferrite chip inductor featuring an inductance of 80uH. The 'T' typically signifies tape and reel packaging suitable for automated assembly processes, while the 'S' likely indicates a specific manufacturing variation, tolerance, or packaging specification. The inductor is engineered for use in a broad range of electronic circuits, providing inductance for signal filtering, energy storage, and impedance matching.

Applications:

  • Power Supplies: Used in DC-DC converters and voltage regulators for filtering and energy storage.
  • RF Circuits: Employed in RF filters, impedance matching networks, and oscillator circuits.
  • EMI Suppression: Effectively suppresses electromagnetic interference in various electronic devices.
  • Signal Filtering: Used in signal processing circuits to remove unwanted noise and harmonics.
  • Mobile Devices: Commonly found in smartphones, tablets, and other portable electronics.

Features:

  • Wound Ferrite Construction: Provides high inductance and excellent saturation characteristics.
  • Surface Mount Device (SMD): Designed for automated assembly using reflow soldering.
  • High Q Value: Ensures low energy loss and efficient performance in resonant circuits.
  • RoHS Compliant: Meets environmental regulations for hazardous substance control.
  • Compact Size: Small form factor allows for high-density mounting on PCBs.

Benefits:

  • Improved Power Efficiency: Reduces energy loss in power supply circuits.
  • Enhanced Signal Integrity: Minimizes noise and distortion in signal paths.
  • Reduced EMI: Suppresses electromagnetic interference.
  • Space Savings: Compact size allows for smaller and more efficient circuit designs.
  • Stable Performance: Consistent electrical characteristics ensure reliable operation.

Additional Details:

The SBY451616T-800Y-S operating temperature ranges are -40°C to +85°C, and it comes in tape and reel packaging. The 'S' suffix likely corresponds to a specific tolerance or performance grade. Reflow soldering is used for assembly. The self-resonant frequency affects usage in high-frequency applications.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess