The SCD0403T-220M-S is a surface-mount power inductor manufactured by Yageo. This inductor is designed for various power applications where space and efficiency are critical. It features a shielded construction to minimize electromagnetic interference (EMI) and provides reliable performance in demanding environments.
Applications
- DC-DC converters
- Power supplies for portable electronics
- EMI filtering circuits
- Buck converters
- Boost converters
Features
- Shielded construction
- Surface mount design
- Compact size (4.5mm x 4.0mm x 3.2mm)
- Inductance: 22μH (220M)
- Tolerance: ±20%
- High current capability
Benefits
- Reduced EMI for cleaner circuit operation.
- Easy integration into automated PCB assembly lines.
- Space-saving design allows for miniaturization of devices.
- Suitable for power applications requiring stable inductance.
- Reliable performance in a variety of operating conditions.
Technical Specifications:
The SCD0403T-220M-S inductor utilizes a ferrite core to achieve a balance between inductance, saturation current, and core loss. It is designed to operate within a temperature range of -40°C to +125°C. Typical rated current is approximately 0.7A, with a saturation current around 0.9A. The DC resistance (DCR) is relatively low, generally around 0.2 ohms, minimizing power dissipation. The “S” suffix indicates standard packaging compatible with automated assembly processes.
This inductor is often used in applications that demand a small and efficient power solution, providing a good balance between size, performance, and cost. Its shielded construction makes it suitable for sensitive applications where EMI is a concern.