EN
  • EN
  • DE

SCD0504T-470M-S

Part No SCD0504T-470M-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316458-SCD0504T-470M-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCD0504T-470M-S CAD Model

Description

The SCD0504T-470M-S is a power inductor manufactured by Yageo, designed for use in a wide array of power electronics applications. Its primary function is to provide efficient energy storage and filtering, making it well-suited for designs where reliability and a compact size are crucial. The robust construction and consistent performance ensure its suitability for use in demanding environments.

Applications:

  • DC-DC Converters: Used for voltage regulation within electronic devices.
  • Power Supplies: Incorporated in both linear and switching power supplies for filtering and energy storage purposes.
  • EMI Filtering: Aids in reducing electromagnetic interference in electronic circuits.
  • LED Lighting: Used within LED drivers to facilitate efficient power conversion and current regulation.
  • Portable Devices: Suited for use in devices like smartphones, tablets, and other portable electronic devices due to its small size.

Features:

  • Shielded Construction: Designed to minimize electromagnetic interference (EMI).
  • High Current Carrying Capacity: Allows for efficient handling of power requirements.
  • Compact Size: Optimized for applications where space is limited.
  • Surface Mount Technology (SMT): Streamlines automated assembly processes.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives, making it environmentally safe.

Benefits:

  • Improved Efficiency: Reduces energy loss in power conversion circuits.
  • Reduced EMI: Decreases electromagnetic interference, ensuring more stable operation of electronic devices.
  • Compact Design: Enables smaller and more compact electronic device designs.
  • Reliable Performance: Provides stable and consistent operation across varying environments.
  • Simplified Assembly: Simplifies the manufacturing process, lowering production costs.

Technical Specifications:

While specific technical specifications (such as inductance value, tolerance, saturation current, and DCR) require consulting the official Yageo datasheet for SCD0504T-470M-S, these components typically feature:

  • Inductance Value: 47uH (indicated by '470' in the part number)
  • Tolerance: Typically ±20% (indicated by 'M')
  • Package Size: 0504 (Indicates the component's physical dimensions)

It is crucial to consult the official datasheet for precise electrical and mechanical characteristics to ensure optimal application and performance.

In summary, the Yageo SCD0504T-470M-S power inductor offers a dependable and efficient solution for managing power in a variety of electronic applications. With its shielded design, small size, and high current capacity, it is well-suited for designers looking to maximize performance while minimizing space.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess