EN
  • EN
  • DE

SCDS104R-100T-N

Part No SCDS104R-100T-N
Manufacturer Yageo
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836863-SCDS104R-100T-N
Ultra Librarian 3D Model Ultra Librarian SCDS104R-100T-N CAD Model

Description

The SCDS104R-100T-N is a semi-shielded power inductor manufactured by Yageo. The 'SCDS' prefix indicates it's a semi-shielded drum core inductor, the '104R' suggests a specific size, and the '100T' likely relates to its inductance value (10µH). The 'N' suffix often indicates the packaging or termination style. Semi-shielded inductors offer a balance between cost and EMI performance, making them suitable for a wide range of power applications where some EMI suppression is needed but full shielding isn't required.

Applications:

  • DC-DC Conversion: Employed in buck, boost, and buck-boost DC-DC converters for power management.
  • Power Supplies: Used in power supply circuits for voltage regulation and noise filtering.
  • LED Drivers: Integrated into LED driver circuits for efficient and stable power delivery.
  • Consumer Electronics: Found in devices like set-top boxes, routers, and other consumer electronics for power management and regulation.

Features:

  • Semi-Shielded Construction: Offers partial shielding to reduce electromagnetic interference (EMI).
  • High Current Capability: Designed to handle relatively high currents without significant performance degradation.
  • Low DC Resistance (DCR): Features a low DCR for reduced power losses and improved efficiency.
  • Compact Size: Provides a relatively small footprint for space-constrained applications.
  • Surface Mount Device (SMD): Suitable for surface mount assembly, facilitating automated manufacturing processes.

Benefits:

  • Moderate EMI Suppression: Semi-shielded design provides a reasonable level of EMI suppression, reducing noise in the circuit.
  • High Efficiency: Low DCR minimizes power losses, leading to improved overall system efficiency.
  • Space Efficiency: Relatively small size allows for integration into compact electronic devices.
  • Cost-Effectiveness: Offers a balance of performance and cost for a variety of applications.
  • Easy Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.

Additional Details: The inductance value is likely 10µH, based on the '100' designation (10 x 10^0 µH). Key parameters to review in the datasheet include the saturation current, rated current, and DCR. Also note the operating temperature range, tolerance of inductance, and self-resonant frequency (SRF) to ensure the component meets the requirements of the specific application. The specific dimensions (related to the '104R' portion) should also be verified to ensure proper fit.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess