EN
  • EN
  • DE

SCDS2D09T-100M-N

Part No SCDS2D09T-100M-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316524-SCDS2D09T-100M-N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCDS2D09T-100M-N CAD Model

Description

The SCDS2D09T-100M-N is a power inductor manufactured by Yageo. This inductor is designed for use in various power supply and DC-DC converter applications, offering efficient energy storage and filtering. Its compact size and robust construction make it suitable for environments where space is limited and reliability is crucial.

Applications

  • DC-DC Converters: Utilized in step-up (boost), step-down (buck), and buck-boost converters.
  • Power Supplies: Used in both linear and switching power supplies for filtering and energy storage.
  • LED Lighting: Suitable for LED driver circuits, providing a stable current source.
  • Portable Devices: Integrated into smartphones, tablets, and laptops for efficient power management.
  • Industrial Equipment: Found in industrial control systems for power conversion and regulation.

Features

  • High Current Capability: Designed to handle high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power losses, improving overall efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) to protect surrounding circuits.
  • Compact Design: Enables space-saving integration in various applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly for mass production.

Benefits

  • Increased Efficiency: Low DCR reduces resistive losses, contributing to higher efficiency in power circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving the stability of the system.
  • Compact Solution: Small size allows for integration in space-constrained environments.
  • Stable Performance: Provides consistent performance under varying load and temperature conditions.
  • Cost-Effective: SMT design and reliable construction contribute to a cost-effective solution.

Additional Details

The SCDS2D09T series are surface mount inductors. The inductance value for this part is 10µH with a tolerance of 20%. Key parameters to consider when selecting this inductor include saturation current, rated current, and operating temperature range. Consult the manufacturer's datasheet for detailed specifications, including electrical characteristics, mechanical dimensions, and recommended soldering profiles.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $19.5853
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3749 $60.7482
42+ $2.7697 $116.3274
65+ $2.6831 $174.4015
89+ $2.5964 $231.0796
116+ $2.5098 $291.1368
155+ $2.2499 $348.7345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess