EN
  • EN
  • DE

SCDS62B-120M-S

Part No SCDS62B-120M-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316549-SCDS62B-120M-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCDS62B-120M-S CAD Model

Description

The SCDS62B-120M-S is a power inductor manufactured by Yageo. This inductor is part of the SCDS series and is designed for various power applications. The '120M' in the name refers to an inductance value of 12µH with a tolerance, and the 'S' indicates a shielded construction.

Applications:

  • DC-DC Conversion: Commonly used in buck, boost, and buck-boost converters to efficiently step down or step up voltage levels.
  • Power Supplies: Suitable for power supplies in various electronic devices, including consumer electronics, industrial equipment, and telecommunications systems.
  • EMI Filtering: Effective in reducing electromagnetic interference in sensitive circuits.
  • LED Lighting: Used in LED drivers to regulate current and ensure consistent light output.
  • Point-of-Load (POL) Regulation: Ideal for providing stable voltage to specific components or sections of a circuit board.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) radiation, ensuring compatibility with sensitive circuits.
  • High Current Handling: Designed to withstand significant current levels without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves overall efficiency.
  • Compact Size: Allows for integration into space-constrained applications.
  • Robust Construction: Provides mechanical stability and protection against environmental factors.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Efficiency: Low DCR contributes to higher power conversion efficiency.
  • Reduced EMI: Shielding minimizes electromagnetic interference, leading to more reliable operation.
  • Stable Performance: Robust construction ensures stable performance under varying operating conditions.
  • Compact Design: Facilitates miniaturization of electronic devices.
  • Reliable Operation: Designed for long-term reliability in demanding applications.

Additional Details:

The SCDS62B series typically features a ferrite core and copper windings. The shielded design helps to contain the magnetic field and reduce EMI. The specific electrical characteristics, such as saturation current, self-resonant frequency (SRF), and operating temperature range, are crucial for proper application and can be found in the product datasheet. Designers should always consult the datasheet to ensure that the inductor meets the requirements of the specific application. Proper thermal management may also be necessary, depending on the operating conditions and current levels.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess