EN
  • EN
  • DE

SCDS62B-6R8M-S

Part No SCDS62B-6R8M-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316558-SCDS62B-6R8M-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCDS62B-6R8M-S CAD Model

Description

The SCDS62B-6R8M-S is a shielded power inductor manufactured by Yageo. This inductor is designed for efficient energy storage and filtering in a variety of power electronic applications. The '6R8M' in the product name signifies an inductance value of 6.8µH (microhenries), and the 'S' indicates that the inductor is shielded, which minimizes electromagnetic interference (EMI).

Applications:

  • DC-DC Converters: Used in buck, boost, and buck-boost converters to regulate voltage levels efficiently.
  • Power Supplies: Found in various power supplies for electronic devices, including consumer electronics, industrial equipment, and telecommunications systems.
  • EMI Filtering: Employed to filter out electromagnetic interference (EMI) in electronic circuits, ensuring signal integrity.
  • LED Lighting: Used in LED driver circuits to control current and provide stable light output.
  • Point-of-Load (POL) Regulation: Provides stable and regulated voltage to specific components or sections within a system.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI) radiation, ensuring compatibility with sensitive circuits.
  • High Current Handling: Capable of withstanding significant current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and enhances overall efficiency.
  • Compact Size: Allows for high-density circuit designs and miniaturization.
  • Robust Design: Provides mechanical stability and resistance to environmental factors.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Efficiency: Low DCR minimizes power dissipation, resulting in higher energy efficiency.
  • Reduced EMI: Shielding effectively reduces electromagnetic interference, improving overall circuit performance and reliability.
  • Stable Performance: Robust design ensures stable and reliable operation under varying conditions.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Reliable Operation: Designed for long-term reliability in demanding environments.

Additional Details:

The SCDS62B series inductors typically feature a ferrite core and copper windings. The shielded construction helps contain the magnetic field, minimizing interference with nearby components. It is crucial to consult the product datasheet for detailed specifications, including saturation current, self-resonant frequency (SRF), and operating temperature range. The performance of the inductor can be affected by the PCB layout, so careful consideration should be given to trace routing and grounding techniques. Proper thermal management may also be necessary, depending on the operating conditions and current levels.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
Lowest to $0.1964
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
LSI Computer Systems
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess