EN
  • EN
  • DE

SET23A12L02-E18

Part No SET23A12L02-E18
Manufacturer Yageo
Catalog TVS - Diodes
Description TVS ESD, SOT-23, 12V, 25.9V, REE  /  27V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr YAGEO
Series SET23AXXL02
Package Tape & Reel
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 12V (Max)
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 27V
Current - Peak Pulse (10/1000µs) 18A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 100pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 13-SET23A12L02-E18CT,13-SET23A12L02-E18TR,13-SET23A12L02-E18DKR
Standard Package 3,000
Win Source Part Number 1092365-SET23A12L02-E18
Ultra Librarian 3D Model Ultra Librarian SET23A12L02-E18 CAD Model

Description

The YAGEO 1092365-SET23A12L02-E18 is a Zener type TVS diode with a voltage rating of 12V (Max) for reverse standoff and 13.3V for breakdown.

  • Type: Zener TVS Diode
  • Reverse Standoff Voltage: 12V (Max)
  • Breakdown Voltage: 13.3V
  • Channel: Unidirectional
  • Number of Channels: Two
  • Voltage Clamping: 27V @ Ipp
  • Peak Pulse Power: 18A (8/20µs)
  • Capacitance: 100pF @ 1MHz
  • Packaging: Tape and Reel
  • Units per Package: 3,000
  • Mounting Technology: Surface Mount
  • Package/Case: TO-236-3, SC-59, SOT-23-3
  • Manufacturer: YAGEO
  • Popularity: Medium
  • EAR99: Yes
  • HTSUS Code: 8541.10.0080

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1,445+ $0.0347 $50.1415
3,510+ $0.0285 $100.0350
5,435+ $0.0276 $150.0060
7,495+ $0.0267 $200.1165
9,690+ $0.0258 $250.0020
12,935+ $0.0232 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 1445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess