The Yageo SLH0630-2R2M-NB is a molded inductor designed for power management applications. It's part of Yageo's SLH series, known for its compact size, high efficiency, and reliable performance. The '2R2M' denotes an inductance of 2.2µH with a tolerance of ±20%.
Applications:
- DC-DC converters
- Power supplies
- Notebook computers
- LCD displays
- Portable communication equipment
- Smartphones
- Tablets
Features:
- Small Size: Compact footprint suitable for space-constrained applications.
- High Efficiency: Low DC resistance minimizes power losses.
- Magnetically Shielded: Reduces electromagnetic interference (EMI).
- Molded Construction: Provides excellent mechanical strength and environmental protection.
- Operating Temperature: Wide operating temperature range allows for use in various environments.
- RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
Benefits:
- Reduced Board Space: Enables smaller and more compact designs.
- Improved Efficiency: Minimizes power losses, leading to longer battery life or reduced heat generation.
- Reduced EMI: Prevents interference with other components in the circuit.
- High Reliability: Ensures stable and consistent performance.
- Environmental Protection: Offers resistance to moisture, vibration, and shock.
Additional Details:
The SLH0630 series has specific dimensions (e.g., 6.0mm x 6.0mm x 3.0mm), which should be verified in the datasheet for accurate design implementation. The saturation current (Isat) and Irms (RMS current) are important parameters to consider for optimal performance and to prevent inductor saturation. The specific values for Isat and Irms will be specified in the product datasheet.
The inductance value (2.2µH) is crucial for determining the switching frequency and inductor ripple current in DC-DC converter designs. Select appropriate capacitors in the circuit design to ensure optimal stability and ripple performance. Detailed specifications, including DCR (DC Resistance), SRF (Self-Resonant Frequency) can be found in the official Yageo datasheet for the SLH0630-2R2M-NB.