EN
  • EN
  • DE

SMB453215-131Y

Part No SMB453215-131Y
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 327833-SMB453215-131Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMB453215-131Y CAD Model

Description

The SMB453215-131Y is a chip bead inductor manufactured by Yageo. It's designed to suppress high-frequency noise in electronic circuits, commonly used in power supplies, signal lines, and data interfaces. This component helps to filter out unwanted electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring signal integrity and preventing malfunctions in sensitive electronic equipment.

Applications:

  • Power Supplies: Filtering noise generated by switching regulators and other power components.
  • Signal Lines: Suppressing interference in data transmission lines, such as USB and Ethernet.
  • Data Interfaces: Protecting sensitive components from EMI/RFI in serial and parallel interfaces.
  • Audio Circuits: Reducing noise and improving sound quality in audio amplifiers and playback devices.
  • Communication Equipment: Filtering unwanted signals in radio receivers and transmitters.

Features:

  • High Impedance: Provides significant attenuation of high-frequency noise.
  • Low DC Resistance: Minimizes power loss and voltage drop in the circuit.
  • Compact Size: Enables integration into space-constrained applications.
  • Surface Mount Design: Facilitates automated assembly and soldering.
  • Wide Frequency Range: Effective in suppressing noise across a broad spectrum.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Signal Integrity: Reduces noise and distortion in electronic signals.
  • Enhanced EMI/RFI Protection: Prevents interference from disrupting circuit operation.
  • Increased System Reliability: Minimizes the risk of malfunctions caused by noise.
  • Simplified Circuit Design: Provides a simple and effective noise filtering solution.
  • Reduced Electromagnetic Emissions: Helps to comply with regulatory standards for EMI.

The SMB453215-131Y chip bead inductor consists of a ferrite core wound with a conductive wire. The ferrite material provides high permeability, which enhances the inductor's ability to block high-frequency noise. The inductor's impedance increases with frequency, effectively attenuating unwanted signals while allowing DC current to pass through with minimal resistance. The surface mount design allows for easy placement and soldering onto printed circuit boards (PCBs). The SMB453215-131Y is typically used in conjunction with capacitors to form a low-pass filter, further enhancing its noise suppression capabilities. Its compact size and high performance make it an ideal choice for a wide range of electronic applications requiring EMI/RFI protection.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess