EN
  • EN
  • DE

SMEJ22AG/TR13

Part No SMEJ22AG/TR13
Manufacturer Yageo
Catalog TVS - Diodes
Description Diode TVS Single Uni-Directional 22V 6.6kW 2-Pin DO-218AB T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094376-SMEJ22AG/TR13
Categories TVS - Diodes
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMEJ22AG/TR13 CAD Model

Description

The SMEJ22AG/TR13 is a transient voltage suppressor (TVS) diode manufactured by Yageo. It's designed to protect sensitive electronic components from voltage transients caused by events like lightning strikes, inductive load switching, and electrostatic discharge (ESD). By quickly clamping overvoltage conditions, it diverts excess current away from vulnerable circuits.

Applications

  • Power Supplies: Provides protection for power supplies against voltage surges and transients.
  • Industrial Equipment: Used in industrial control systems and automation equipment to protect against transient voltages.
  • Telecommunications Equipment: Safeguards telecommunication lines and equipment from lightning-induced surges.
  • Automotive Electronics: Employed in automotive electronic control units (ECUs) to protect against voltage transients and ESD.
  • Consumer Electronics: Offers surge protection for various consumer electronic devices.

Features

  • Unidirectional Protection: Provides protection against positive voltage transients.
  • Surface Mount Package: Designed for automated assembly and efficient use of board space.
  • High Surge Capability: Capable of withstanding high surge currents without degradation.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a surge event.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Enhanced Circuit Protection: Provides robust protection against voltage transients and ESD.
  • Improved System Reliability: Protects sensitive electronic components from damage, increasing overall system reliability.
  • Reduced Downtime: Prevents damage from surge events, minimizing downtime and maintenance costs.
  • Prolonged Product Lifespan: Extends the lifespan of electronic equipment by protecting it from voltage stresses.
  • Simplified Design: Facilitates easy integration into circuit designs with a compact footprint.

Additional Details

The SMEJ22AG/TR13 has a standoff voltage of 22V, meaning that it remains non-conductive until the voltage exceeds this level. During a surge event, it clamps the voltage to a specified clamping voltage. The component is characterized by its peak pulse power dissipation rating, which signifies its ability to handle high-energy surges. It has a surge current rating. The typical operating temperature range is -55°C to +150°C. Refer to the manufacturer's datasheet for detailed electrical characteristics, surge handling capabilities, and other performance parameters.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess