EN
  • EN
  • DE

SQV322520T-2R7K-N

Part No SQV322520T-2R7K-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 339879-SQV322520T-2R7K-N
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SQV322520T-2R7K-N CAD Model

Description

The SQV322520T-2R7K-N is a wirewound chip inductor manufactured by Yageo. Inductors are passive electronic components that store energy in a magnetic field when electric current flows through them. This particular inductor is designed for surface mount technology (SMT) and is used in a variety of electronic circuits for filtering, tuning, and energy storage applications.

Applications

  • Power Supplies: Filtering noise and regulating voltage.
  • RF Circuits: Tuning and impedance matching in radio frequency applications.
  • DC-DC Converters: Energy storage and filtering in DC-DC converters.
  • EMI Filtering: Reducing electromagnetic interference.
  • Signal Filtering: Removing unwanted frequencies from electronic signals.

Features

  • Wirewound Construction: Provides high inductance and Q factor.
  • Surface Mount Technology (SMT): Enables automated assembly on PCBs.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Improved Circuit Performance: Enhances filtering and tuning capabilities.
  • Reduced EMI: Minimizes interference with other electronic components.
  • Compact Size: Allows for high-density circuit designs.
  • Reliable Performance: Provides stable inductance and Q factor over a wide range of operating conditions.
  • Simplified Assembly: Enables automated PCB assembly, reducing manufacturing costs.

Technical Specifications

  • Inductance: 2.7 μH (2R7 indicates 2.7 microhenries)
  • Tolerance: 10% (K indicates ±10%)
  • Self-Resonant Frequency (SRF): Typically in the MHz range (refer to datasheet)
  • DC Resistance (DCR): Low value (refer to datasheet)
  • Rated Current: Typically in the Amperes range (refer to datasheet)
  • Operating Temperature Range: -40°C to +125°C (typical)
  • Package Size: 3225 (3.2mm x 2.5mm)

Note: Refer to the manufacturer's datasheet for the most accurate and detailed specifications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess